Knowles Ceramic Capacitors 1206J1K00272JKT

Description
1206 1000VDC 2.7NF 5% C0G/NP0(1B
Request a Quote Datasheet
Description
1206 1000VDC 2.7NF 5% C0G/NP0(1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1K00272JKTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00272JKTCT-ND
Ceramic Capacitors 1608-1206J1K00272JKTCT-ND
1206 1000VDC 2.7NF 5% C0G/NP0(1B

1206 1000VDC 2.7NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00272JKTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00272JKTTR-ND
Ceramic Capacitors 1608-1206J1K00272JKTTR-ND
1206 1000VDC 2.7NF 5% C0G/NP0(1B

1206 1000VDC 2.7NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1K00272JKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1K00272JKTDKR-ND
Ceramic Capacitors 1608-1206J1K00272JKTDKR-ND
1206 1000VDC 2.7NF 5% C0G/NP0(1B

1206 1000VDC 2.7NF 5% C0G/NP0(1B

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J1K00272JKTCT-ND 1608-1206J1K00272JKTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers