The 107DER2R5SBG is a radial lead ultracapacitor rated for 2.5 VDC with a capacitance of 100.0 F, designed for pulse power applications such as battery backup and DC/DC conversion. It has a case dimensions of 22 mm in diameter and 45 mm in length, with a lead spacing of 10 mm and lead diameter of 0 mm. The part operates within a temperature range of -25°C to +70°C, has a capacitance tolerance of +50%/-20% at 25°C, and supports 500,000 charge/discharge cycles with less than 30% capacitance change and ESR doubling as limits. It exhibits a volumetric energy density of 5.0746 Wh/kg and a volumetric power density of 1.2527 kW/kg at 20°C, with a leakage current of 0.3 mA after 72 hours at 25°C and a lifetime of 1000 hours at 70°C and rated voltage.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 100F -20%, +50% 2.5V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 107DER2R5SBG | 107DER2R5SBG |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1.00E8 microF | 1.00E8 microF |
| WVDC | 2.5 volts | 2.5 volts |