The 105DCN5R5M is a 5.5 V, 1.0 F ultracapacitor designed for high pulse power applications and battery backup, with a snap-in mounting style and dimensions of 17.5 mm × 19.5 mm × 9 mm. It has a maximum ESR of 600 mΩ at 1 kHz, stores 4.2139 mWh, and supports 500,000 charge-discharge cycles. Operating temperature ranges from -40°C to +60°C, with a leakage current of 1.42 mA after 72 hours at 25°C. Capacitance tolerance is ±20% (M tolerance).
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105DCN5R5M |
| Product Name | Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor |