Douglas Electrical Components Hermetic Wire Feedthrough 28321

Description
Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations, Douglas wire and cable feedthroughs and assemblies are trusted to survive harsh environments and conditions. Using a high-strength epoxy, Douglas Electrical creates hermetically sealed feedthroughs that protect equipment, controls, and instrumentation from various liquids and gases. Our epoxy will hermetically seal to virtually any conductor or optical fiber on the market, creating a virtually unlimited combination of options for gauge, material, length, and connection types. Wire and cable feedthroughs are also available with various value added services. Douglas can create the harnessing, shielding, connectorization, and labeling to seamlessly integrate into your system in various production volumes. Our IPC-620 certified technicians are highly skilled and trained in supporting complex harnesses and feedthroughs across a variety of industries. The feedthrough housing is available in various configurations and materials to meet environmental conditions like pressure and temperature as well as design for manufacturability; this can include using a customer-supplied housing. We offer in-house CNC machining services for housings to ensure quality and competitive pricing. DuctorSeal® Series Hermetic Wire / Cable Feedthroughs Create a high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas. OptiSeal™ Series Fiber Optic Feedthroughs Customized optical fiber feedthroughs & connectors are available as pre-tested assemblies. Custom Harnessing Cable Harnesses Wire and cable harnesses designed and manufactured to your specific requirements. Why Choose Douglas Wire & Cable Solutions? Work with any type of wire or cable. We are not limited by insulation or conductor material, size, shielding, or other variables. Numerous options include discrete wires, multi-conductor cables, coaxial or even Quadrax cables, ribbon cables, flex and other circuit board assemblies. Specify any conductor type, any length preferences, and any terminations required (pigtails, terminals, contacts, connectors, etc.). Whether the design calls for 8AWG PVC wires, flat flex circuit (FFC), or 24AWG Teflon twisted, shielded pairs to be sealed, we’ve got it covered. Mix & match conductor types: For instance, one feedthrough can contain copper wires, optical fiber cables, thermocouples, power cables, twisted shielded pairs, and others of varying AWG in any combination. Cable-based feedthroughs allow us to maximize conductor density. Douglas can fit significantly more conductors through a given feedthrough size compared to a connector-based feedthroughs. Thermocouple and signal harnesses offer end to end, uninterrupted continuity for the most accurate signal integrity. Minimizing connection points means less voltage drops and contact resistance issues, and better overall performance. All designs can be partially or entirely customized with support from our experienced applications and sales engineering staff to best fit your technical and cost requirements. Our epoxy-based sealing technology covers a wide variety of temperature ranges, extensive pressure differentials, and is chemically compatible with most all substances, from refrigerants to get fuels, that our customers look to seal. Features WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES Uses the same wire and insulation types already approved for use elsewhere in your system <1×10-9 cc/sec per feedthrough Pressures of 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available Wire gauges from 38 AWG to 500 MCM Conductor counts from single wire to 3,200 in a single feedthrough Cable lengths from stubs to 2,000 meters NASA’s ASTM E-595 low outgassing specification with just 0.26% weight loss and less than 0.002% VCM. COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF/QF/KF flange ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial feedthroughs Thermocouple Customized assemblies with integral connectors Visit our OptiSeal page for Fiber Optic Feedthroughs MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration UL/cUL 1203, UL 886, UL 674, and UL 913
Request a Quote
Description
Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations, Douglas wire and cable feedthroughs and assemblies are trusted to survive harsh environments and conditions. Using a high-strength epoxy, Douglas Electrical creates hermetically sealed feedthroughs that protect equipment, controls, and instrumentation from various liquids and gases. Our epoxy will hermetically seal to virtually any conductor or optical fiber on the market, creating a virtually unlimited combination of options for gauge, material, length, and connection types. Wire and cable feedthroughs are also available with various value added services. Douglas can create the harnessing, shielding, connectorization, and labeling to seamlessly integrate into your system in various production volumes. Our IPC-620 certified technicians are highly skilled and trained in supporting complex harnesses and feedthroughs across a variety of industries. The feedthrough housing is available in various configurations and materials to meet environmental conditions like pressure and temperature as well as design for manufacturability; this can include using a customer-supplied housing. We offer in-house CNC machining services for housings to ensure quality and competitive pricing. DuctorSeal® Series Hermetic Wire / Cable Feedthroughs Create a high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas. OptiSeal™ Series Fiber Optic Feedthroughs Customized optical fiber feedthroughs & connectors are available as pre-tested assemblies. Custom Harnessing Cable Harnesses Wire and cable harnesses designed and manufactured to your specific requirements. Why Choose Douglas Wire & Cable Solutions? Work with any type of wire or cable. We are not limited by insulation or conductor material, size, shielding, or other variables. Numerous options include discrete wires, multi-conductor cables, coaxial or even Quadrax cables, ribbon cables, flex and other circuit board assemblies. Specify any conductor type, any length preferences, and any terminations required (pigtails, terminals, contacts, connectors, etc.). Whether the design calls for 8AWG PVC wires, flat flex circuit (FFC), or 24AWG Teflon twisted, shielded pairs to be sealed, we’ve got it covered. Mix & match conductor types: For instance, one feedthrough can contain copper wires, optical fiber cables, thermocouples, power cables, twisted shielded pairs, and others of varying AWG in any combination. Cable-based feedthroughs allow us to maximize conductor density. Douglas can fit significantly more conductors through a given feedthrough size compared to a connector-based feedthroughs. Thermocouple and signal harnesses offer end to end, uninterrupted continuity for the most accurate signal integrity. Minimizing connection points means less voltage drops and contact resistance issues, and better overall performance. All designs can be partially or entirely customized with support from our experienced applications and sales engineering staff to best fit your technical and cost requirements. Our epoxy-based sealing technology covers a wide variety of temperature ranges, extensive pressure differentials, and is chemically compatible with most all substances, from refrigerants to get fuels, that our customers look to seal. Features WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES Uses the same wire and insulation types already approved for use elsewhere in your system <1×10-9 cc/sec per feedthrough Pressures of 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available Wire gauges from 38 AWG to 500 MCM Conductor counts from single wire to 3,200 in a single feedthrough Cable lengths from stubs to 2,000 meters NASA’s ASTM E-595 low outgassing specification with just 0.26% weight loss and less than 0.002% VCM. COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF/QF/KF flange ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial feedthroughs Thermocouple Customized assemblies with integral connectors Visit our OptiSeal page for Fiber Optic Feedthroughs MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration UL/cUL 1203, UL 886, UL 674, and UL 913
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 28321 is a standard vacuum housing feedthru in the Ductorseal® series, featuring a stainless steel housing and aluminum clamps, designed for hermetic sealing of wire harnesses. It is rated for vacuum applications up to 1×10⁻⁹ Torr and operates from 4 K to 200°C. The unit supports conductor counts up to 3,200 and accommodates wire gauges from #38 AWG to 500 MCM, with lead lengths specified as suffixes. It employs an epoxy seal technology and includes O-ring vacuum face sealing per Varian® style standards.

Datasheet Summary
Powered by GS/AI

The 28321 is a standard vacuum housing feedthru in the Ductorseal® series, featuring a stainless steel housing and aluminum clamps, designed for hermetic sealing of wire harnesses. It is rated for vacuum applications up to 1×10⁻⁹ Torr and operates from 4 K to 200°C. The unit supports conductor counts up to 3,200 and accommodates wire gauges from #38 AWG to 500 MCM, with lead lengths specified as suffixes. It employs an epoxy seal technology and includes O-ring vacuum face sealing per Varian® style standards.

Suppliers

Company
Product
Description
Supplier Links
Hermetic Wire Feedthrough - 28321 - Douglas Electrical Components
Randolph, NJ, United States
Hermetic Wire Feedthrough
28321
Hermetic Wire Feedthrough 28321
Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations, Douglas wire and cable feedthroughs and assemblies are trusted to survive harsh environments and conditions. Using a high-strength epoxy, Douglas Electrical creates hermetically sealed feedthroughs that protect equipment, controls, and instrumentation from various liquids and gases. Our epoxy will hermetically seal to virtually any conductor or optical fiber on the market, creating a virtually unlimited combination of options for gauge, material, length, and connection types. Wire and cable feedthroughs are also available with various value added services. Douglas can create the harnessing, shielding, connectorization, and labeling to seamlessly integrate into your system in various production volumes. Our IPC-620 certified technicians are highly skilled and trained in supporting complex harnesses and feedthroughs across a variety of industries. The feedthrough housing is available in various configurations and materials to meet environmental conditions like pressure and temperature as well as design for manufacturability; this can include using a customer-supplied housing. We offer in-house CNC machining services for housings to ensure quality and competitive pricing. DuctorSeal® Series Hermetic Wire / Cable Feedthroughs Create a high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas. OptiSeal™ Series Fiber Optic Feedthroughs Customized optical fiber feedthroughs & connectors are available as pre-tested assemblies. Custom Harnessing Cable Harnesses Wire and cable harnesses designed and manufactured to your specific requirements. Why Choose Douglas Wire & Cable Solutions? Work with any type of wire or cable. We are not limited by insulation or conductor material, size, shielding, or other variables. Numerous options include discrete wires, multi-conductor cables, coaxial or even Quadrax cables, ribbon cables, flex and other circuit board assemblies. Specify any conductor type, any length preferences, and any terminations required (pigtails, terminals, contacts, connectors, etc.). Whether the design calls for 8AWG PVC wires, flat flex circuit (FFC), or 24AWG Teflon twisted, shielded pairs to be sealed, we’ve got it covered. Mix & match conductor types: For instance, one feedthrough can contain copper wires, optical fiber cables, thermocouples, power cables, twisted shielded pairs, and others of varying AWG in any combination. Cable-based feedthroughs allow us to maximize conductor density. Douglas can fit significantly more conductors through a given feedthrough size compared to a connector-based feedthroughs. Thermocouple and signal harnesses offer end to end, uninterrupted continuity for the most accurate signal integrity. Minimizing connection points means less voltage drops and contact resistance issues, and better overall performance. All designs can be partially or entirely customized with support from our experienced applications and sales engineering staff to best fit your technical and cost requirements. Our epoxy-based sealing technology covers a wide variety of temperature ranges, extensive pressure differentials, and is chemically compatible with most all substances, from refrigerants to get fuels, that our customers look to seal. Features WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES Uses the same wire and insulation types already approved for use elsewhere in your system <1×10-9 cc/sec per feedthrough Pressures of 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available Wire gauges from 38 AWG to 500 MCM Conductor counts from single wire to 3,200 in a single feedthrough Cable lengths from stubs to 2,000 meters NASA’s ASTM E-595 low outgassing specification with just 0.26% weight loss and less than 0.002% VCM. COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF/QF/KF flange ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial feedthroughs Thermocouple Customized assemblies with integral connectors Visit our OptiSeal page for Fiber Optic Feedthroughs MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration UL/cUL 1203, UL 886, UL 674, and UL 913

Douglas Electrical Components offers the unique ability to manufacture hermetic and non-hermetic, high-density wire and cable feedthroughs for a variety of applications and industries. From aerospace applications to hazardous locations, Douglas wire and cable feedthroughs and assemblies are trusted to survive harsh environments and conditions.

Using a high-strength epoxy, Douglas Electrical creates hermetically sealed feedthroughs that protect equipment, controls, and instrumentation from various liquids and gases. Our epoxy will hermetically seal to virtually any conductor or optical fiber on the market, creating a virtually unlimited combination of options for gauge, material, length, and connection types.

Wire and cable feedthroughs are also available with various value added services. Douglas can create the harnessing, shielding, connectorization, and labeling to seamlessly integrate into your system in various production volumes. Our IPC-620 certified technicians are highly skilled and trained in supporting complex harnesses and feedthroughs across a variety of industries.

The feedthrough housing is available in various configurations and materials to meet environmental conditions like pressure and temperature as well as design for manufacturability; this can include using a customer-supplied housing. We offer in-house CNC machining services for housings to ensure quality and competitive pricing.


DuctorSeal® Series

Hermetic Wire / Cable Feedthroughs

Create a high-density, hermetic wire or cable feedthrough using virtually any conductor


JacketSeal™ Series

Liquid Tight Wire / Cable Feedthrough Seals

Create a high-density, sealed wire or cable electrical feedthrough
for use in hazardous and/or non-hazardous areas.


OptiSeal™ Series

Fiber Optic Feedthroughs

Customized optical fiber feedthroughs & connectors are available as pre-tested assemblies.


Custom Harnessing

Cable Harnesses

Wire and cable harnesses designed and manufactured to your specific requirements.


Why Choose Douglas Wire & Cable Solutions?

  • Work with any type of wire or cable. We are not limited by insulation or conductor material, size, shielding, or other variables. Numerous options include discrete wires, multi-conductor cables, coaxial or even Quadrax cables, ribbon cables, flex and other circuit board assemblies.
  • Specify any conductor type, any length preferences, and any terminations required (pigtails, terminals, contacts, connectors, etc.). Whether the design calls for 8AWG PVC wires, flat flex circuit (FFC), or 24AWG Teflon twisted, shielded pairs to be sealed, we’ve got it covered.
  • Mix & match conductor types: For instance, one feedthrough can contain copper wires, optical fiber cables, thermocouples, power cables, twisted shielded pairs, and others of varying AWG in any combination.
  • Cable-based feedthroughs allow us to maximize conductor density. Douglas can fit significantly more conductors through a given feedthrough size compared to a connector-based feedthroughs.
  • Thermocouple and signal harnesses offer end to end, uninterrupted continuity for the most accurate signal integrity. Minimizing connection points means less voltage drops and contact resistance issues, and better overall performance.
  • All designs can be partially or entirely customized with support from our experienced applications and sales engineering staff to best fit your technical and cost requirements.
  • Our epoxy-based sealing technology covers a wide variety of temperature ranges, extensive pressure differentials, and is chemically compatible with most all substances, from refrigerants to get fuels, that our customers look to seal.

Features

WIRE FEEDTHROUGH PERFORMANCE CAPABILITIES

  • Uses the same wire and insulation types already approved for use elsewhere in your system
  • <1×10-9 cc/sec per feedthrough
  • Pressures of 15,000 psi
  • Operating temperatures range from 4 K (LHe) through high temperatures of 200°C
  • High-voltage cables up to 30,000 V
  • Full cable harness options with connectorization available
  • Wire gauges from 38 AWG to 500 MCM
  • Conductor counts from single wire to 3,200 in a single feedthrough
  • Cable lengths from stubs to 2,000 meters
  • NASA’s ASTM E-595 low outgassing specification with just 0.26% weight loss and less than 0.002% VCM.

COMMON HOUSING TYPES

  • NPT
  • Face seals
  • Radial O-rings
  • SAE
  • CF/QF/KF flange
  • ANSI flange
  • Custom options available

COMMON WIRE & CABLE TYPES

  • Individual wires (PTFE, PVC, etc.)
  • Jacketed cable
  • Coaxial feedthroughs
  • Thermocouple
  • Customized assemblies with integral connectors
  • Visit our OptiSeal page for Fiber Optic Feedthroughs

MARKET CAPABILITIES

  • ISO 9001:2015
  • ISO 14001:2015
  • ITAR DDTC Registration
  • UL/cUL 1203, UL 886, UL 674, and UL 913
Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Number 28321
Product Name Hermetic Wire Feedthrough
Electrical Feedthrough Type Coaxial; Instrumentation; Power; Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

KF Series: KF Feedthroughs -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Flange
Temperature Range 200 C (392 F)
View Details
6 Conductor Hermetic Wire Feedthroughs - 28077 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
PTR Series: Push-through Feedthroughs -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Nut
Voltage 600 volts
View Details
2 Conductor Hermetic Wire Feedthroughs - 28047 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details