Douglas Electrical Components 60 Conductor Conflat Hermetic Wire Feedthroughs 28315

Description
CF (ConFlat*) flanges use a clamping mechanism to hermetically seal a copper gasket between the chamber wall and the feedthrough. This minimizes the effect of tightening the housing rather than the jamnut in a vacuum face seal design. A series of bolts secure the feedthrough directly to the chamber wall. CF flanges can be more time consuming to install and uninstall than a KF-style flange, with specialty tooling and know-how. Our CF feedthroughs are mounted from the atmospheric side of the chamber, giving greater accessibility to the user to install the feedthrough properly. Douglas Electrical Components manufactures hermetic electrical feedthroughs utilizing a CF flange to create convenient mounting and installation. Our vacuum rated CF feedthroughs are available in various electrical connections including connectors, wires, cables, and optical fibers. Our epoxy technology permits us to not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain relief, and sleeves. Our CF feedthroughs provide further flexibility with their ability to have different electrical interfaces on each side of the chamber. Many customers will combine connectors with integral wires to simplify installation in or out of a vacuum chamber. Douglas can integrate the exact conductors you need to transmit power or signal. Work with our technical sales engineers to confirm the electrical connection you prefer and we’ll design and quote the feedthrough that best aligns to your needs. Additionally, we offer competitive lead times with expedites as low as one week possible. Locate a Technical Sales Engineer *ConFlat is a registered trademark of Agilent Technologies Features PERFORMANCE CAPABILITIES < 1×10-8 cc Helium per second standard; others available upon request Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality ELECTRICAL CONNECTION TYPES Connectors Wires Cables Optical Fibers Circuits COMMON CONNECTOR TYPES MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors And more! CONNECTOR BRANDS WE SEAL, INTEGRATE, & CUSTOMIZE TE Connectivity (formerly Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more
Request a Quote Datasheet
Description
CF (ConFlat*) flanges use a clamping mechanism to hermetically seal a copper gasket between the chamber wall and the feedthrough. This minimizes the effect of tightening the housing rather than the jamnut in a vacuum face seal design. A series of bolts secure the feedthrough directly to the chamber wall. CF flanges can be more time consuming to install and uninstall than a KF-style flange, with specialty tooling and know-how. Our CF feedthroughs are mounted from the atmospheric side of the chamber, giving greater accessibility to the user to install the feedthrough properly. Douglas Electrical Components manufactures hermetic electrical feedthroughs utilizing a CF flange to create convenient mounting and installation. Our vacuum rated CF feedthroughs are available in various electrical connections including connectors, wires, cables, and optical fibers. Our epoxy technology permits us to not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain relief, and sleeves. Our CF feedthroughs provide further flexibility with their ability to have different electrical interfaces on each side of the chamber. Many customers will combine connectors with integral wires to simplify installation in or out of a vacuum chamber. Douglas can integrate the exact conductors you need to transmit power or signal. Work with our technical sales engineers to confirm the electrical connection you prefer and we’ll design and quote the feedthrough that best aligns to your needs. Additionally, we offer competitive lead times with expedites as low as one week possible. Locate a Technical Sales Engineer *ConFlat is a registered trademark of Agilent Technologies Features PERFORMANCE CAPABILITIES < 1×10-8 cc Helium per second standard; others available upon request Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality ELECTRICAL CONNECTION TYPES Connectors Wires Cables Optical Fibers Circuits COMMON CONNECTOR TYPES MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors And more! CONNECTOR BRANDS WE SEAL, INTEGRATE, & CUSTOMIZE TE Connectivity (formerly Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 Conductor Conflat Hermetic Wire Feedthroughs - 28315 - Douglas Electrical Components
Randolph, NJ, United States
60 Conductor Conflat Hermetic Wire Feedthroughs
28315
60 Conductor Conflat Hermetic Wire Feedthroughs 28315
CF (ConFlat*) flanges use a clamping mechanism to hermetically seal a copper gasket between the chamber wall and the feedthrough. This minimizes the effect of tightening the housing rather than the jamnut in a vacuum face seal design. A series of bolts secure the feedthrough directly to the chamber wall. CF flanges can be more time consuming to install and uninstall than a KF-style flange, with specialty tooling and know-how. Our CF feedthroughs are mounted from the atmospheric side of the chamber, giving greater accessibility to the user to install the feedthrough properly. Douglas Electrical Components manufactures hermetic electrical feedthroughs utilizing a CF flange to create convenient mounting and installation. Our vacuum rated CF feedthroughs are available in various electrical connections including connectors, wires, cables, and optical fibers. Our epoxy technology permits us to not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain relief, and sleeves. Our CF feedthroughs provide further flexibility with their ability to have different electrical interfaces on each side of the chamber. Many customers will combine connectors with integral wires to simplify installation in or out of a vacuum chamber. Douglas can integrate the exact conductors you need to transmit power or signal. Work with our technical sales engineers to confirm the electrical connection you prefer and we’ll design and quote the feedthrough that best aligns to your needs. Additionally, we offer competitive lead times with expedites as low as one week possible. Locate a Technical Sales Engineer *ConFlat is a registered trademark of Agilent Technologies Features PERFORMANCE CAPABILITIES < 1×10-8 cc Helium per second standard; others available upon request Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality ELECTRICAL CONNECTION TYPES Connectors Wires Cables Optical Fibers Circuits COMMON CONNECTOR TYPES MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513 D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D Coaxial connectors (SMA, BNC, Triax, SHV, and more) Thermocouple Convenience power cables with integral connectors USB including Type A and C RJ-45 Ethernet connectors And more! CONNECTOR BRANDS WE SEAL, INTEGRATE, & CUSTOMIZE TE Connectivity (formerly Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more

CF (ConFlat*) flanges use a clamping mechanism to hermetically seal a copper gasket between the chamber wall and the feedthrough. This minimizes the effect of tightening the housing rather than the jamnut in a vacuum face seal design. A series of bolts secure the feedthrough directly to the chamber wall. CF flanges can be more time consuming to install and uninstall than a KF-style flange, with specialty tooling and know-how. Our CF feedthroughs are mounted from the atmospheric side of the chamber, giving greater accessibility to the user to install the feedthrough properly.

Douglas Electrical Components manufactures hermetic electrical feedthroughs utilizing a CF flange to create convenient mounting and installation. Our vacuum rated CF feedthroughs are available in various electrical connections including connectors, wires, cables, and optical fibers.


Our epoxy technology permits us to not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain relief, and sleeves.

Our CF feedthroughs provide further flexibility with their ability to have different electrical interfaces on each side of the chamber. Many customers will combine connectors with integral wires to simplify installation in or out of a vacuum chamber. Douglas can integrate the exact conductors you need to transmit power or signal.

Work with our technical sales engineers to confirm the electrical connection you prefer and we’ll design and quote the feedthrough that best aligns to your needs. Additionally, we offer competitive lead times with expedites as low as one week possible.

Locate a Technical Sales Engineer


*ConFlat is a registered trademark of Agilent Technologies


Features

PERFORMANCE CAPABILITIES

  • < 1×10-8 cc Helium per second standard; others available upon request
  • Operating temperatures range from 4 K (LHe) through high temperatures of 200°C
  • Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality

ELECTRICAL CONNECTION TYPES

  • Connectors
  • Wires
  • Cables
  • Optical Fibers
  • Circuits

COMMON CONNECTOR TYPES

  • MIL-spec connectors including MIL-DTL-38999, MIL-DTL-5015, MIL-DTL-26482, MIL-DTL-24308, and MIL-DTL-83513
  • D-sub hermetic connectors for vacuum applications
  • Micro-D hermetic connectors
  • Regular and standard density (HDM)
  • High density (HDD)
  • Nano-D
  • Coaxial connectors (SMA, BNC, Triax, SHV, and more)
  • Thermocouple
  • Convenience power cables with integral connectors
  • USB including Type A and C
  • RJ-45 Ethernet connectors
  • And more!

CONNECTOR BRANDS WE SEAL, INTEGRATE, & CUSTOMIZE

  • TE Connectivity (formerly Tyco / Deutsch)
  • Molex / Brad Harrison
  • Souriau
  • Amphenol
  • Mencom
  • Fischer
  • Lemo
  • And more
Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Feedthroughs
Product Number 28315
Product Name 60 Conductor Conflat Hermetic Wire Feedthroughs
Electrical Feedthrough Type Instrumentation; Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

SAE Series: SAE Feedthroughs -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Feedthrough Mount Threaded
View Details
6 Conductor Hermetic Wire Feedthroughs - 28088 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
12 Position Conflat Hermetic Wire Feedthroughs - 28276 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Instrumentation; Thermocouple
Feedthrough Mount Flange
Voltage 1000 volts
View Details
SAE Series: SAE Feedthroughs -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Feedthrough Mount Threaded
View Details