DoubleSight Displays Smart USB LCD Monitor DS-90U

Description
Features Include: * Supports Multi Monitor Mode * Perfect for Laptops and Desktops * Lightweight and Portable * Landscape and Portrait viewing * USB for Power and Video (no video card required) * PC and MAC Compatible * Supports a variety of Applications Multiple Monitor Solution - Multiple Monitors are a productivity solution and adding a second or third monitor to your computer has never been easier. Simply connect our Smart USB Monitor via a USB Port and run the installation software. That is it. The DoubleSight DS-90U utilizes USB for both power and video. No additional video port, video cable or power adapter required. The DS-90U ships with an adjustable stand for a custom view, including both Landscape and Portrait viewing modes. Perfect for: Exporting Tool Bars and Menus Monitoring Email and viewing Calendars Instant Messenger or Internet Phone Applications Watch Movies and Internet Video View PC based Photo Albums Laptop Users - DoubleSight’s new Smart USB Monitors are the perfect Laptop accessory. Easily expand your viewable workspace where ever you are. The DS-90U weighs less than one pound and conveniently tucks into your briefcase to go with you. The adjustable stand removes quickly and the snap on cover protects your screen when traveling. A convenient easel stand is tucking into the back of the Monitor to use when traveling. Netbook Users - Double the amount of visible work space and increase your productivity, at home or on the road. The DS-90U does not require an extra video port and drivers are easy to download from our web site. Expanding your view has never been easier. Desktop Users - Perfect for increasing your viewable desktop where space is tight. Since an additional video port is not required, our USB Monitors are perfect as a second or even a third monitors. DoubleSight’s Display Link Software will allow you to connect up to six Smart USB Monitors to your existing PC.
Description
Features Include: * Supports Multi Monitor Mode * Perfect for Laptops and Desktops * Lightweight and Portable * Landscape and Portrait viewing * USB for Power and Video (no video card required) * PC and MAC Compatible * Supports a variety of Applications Multiple Monitor Solution - Multiple Monitors are a productivity solution and adding a second or third monitor to your computer has never been easier. Simply connect our Smart USB Monitor via a USB Port and run the installation software. That is it. The DoubleSight DS-90U utilizes USB for both power and video. No additional video port, video cable or power adapter required. The DS-90U ships with an adjustable stand for a custom view, including both Landscape and Portrait viewing modes. Perfect for: Exporting Tool Bars and Menus Monitoring Email and viewing Calendars Instant Messenger or Internet Phone Applications Watch Movies and Internet Video View PC based Photo Albums Laptop Users - DoubleSight’s new Smart USB Monitors are the perfect Laptop accessory. Easily expand your viewable workspace where ever you are. The DS-90U weighs less than one pound and conveniently tucks into your briefcase to go with you. The adjustable stand removes quickly and the snap on cover protects your screen when traveling. A convenient easel stand is tucking into the back of the Monitor to use when traveling. Netbook Users - Double the amount of visible work space and increase your productivity, at home or on the road. The DS-90U does not require an extra video port and drivers are easy to download from our web site. Expanding your view has never been easier. Desktop Users - Perfect for increasing your viewable desktop where space is tight. Since an additional video port is not required, our USB Monitors are perfect as a second or even a third monitors. DoubleSight’s Display Link Software will allow you to connect up to six Smart USB Monitors to your existing PC.

Suppliers

Company
Product
Description
Supplier Links
Smart USB LCD Monitor - DS-90U - DoubleSight Displays
Irvine, CA, USA
Smart USB LCD Monitor
DS-90U
Smart USB LCD Monitor DS-90U
Features Include: * Supports Multi Monitor Mode * Perfect for Laptops and Desktops * Lightweight and Portable * Landscape and Portrait viewing * USB for Power and Video (no video card required) * PC and MAC Compatible * Supports a variety of Applications Multiple Monitor Solution - Multiple Monitors are a productivity solution and adding a second or third monitor to your computer has never been easier. Simply connect our Smart USB Monitor via a USB Port and run the installation software. That is it. The DoubleSight DS-90U utilizes USB for both power and video. No additional video port, video cable or power adapter required. The DS-90U ships with an adjustable stand for a custom view, including both Landscape and Portrait viewing modes. Perfect for: Exporting Tool Bars and Menus Monitoring Email and viewing Calendars Instant Messenger or Internet Phone Applications Watch Movies and Internet Video View PC based Photo Albums Laptop Users - DoubleSight’s new Smart USB Monitors are the perfect Laptop accessory. Easily expand your viewable workspace where ever you are. The DS-90U weighs less than one pound and conveniently tucks into your briefcase to go with you. The adjustable stand removes quickly and the snap on cover protects your screen when traveling. A convenient easel stand is tucking into the back of the Monitor to use when traveling. Netbook Users - Double the amount of visible work space and increase your productivity, at home or on the road. The DS-90U does not require an extra video port and drivers are easy to download from our web site. Expanding your view has never been easier. Desktop Users - Perfect for increasing your viewable desktop where space is tight. Since an additional video port is not required, our USB Monitors are perfect as a second or even a third monitors. DoubleSight’s Display Link Software will allow you to connect up to six Smart USB Monitors to your existing PC.

Features Include: * Supports Multi Monitor Mode * Perfect for Laptops and Desktops * Lightweight and Portable * Landscape and Portrait viewing * USB for Power and Video (no video card required) * PC and MAC Compatible * Supports a variety of Applications Multiple Monitor Solution - Multiple Monitors are a productivity solution and adding a second or third monitor to your computer has never been easier.
Simply connect our Smart USB Monitor via a USB Port and run the installation software. That is it. The DoubleSight DS-90U utilizes USB for both power and video.
No additional video port, video cable or power adapter required. The DS-90U ships with an adjustable stand for a custom view, including both Landscape and Portrait viewing modes. Perfect for: Exporting Tool Bars and Menus Monitoring Email and viewing Calendars Instant Messenger or Internet Phone Applications Watch Movies and Internet Video View PC based Photo Albums Laptop Users - DoubleSight’s new Smart USB Monitors are the perfect Laptop accessory.
Easily expand your viewable workspace where ever you are. The DS-90U weighs less than one pound and conveniently tucks into your briefcase to go with you. The adjustable stand removes quickly and the snap on cover protects your screen when traveling. A convenient easel stand is tucking into the back of the Monitor to use when traveling. Netbook Users - Double the amount of visible work space and increase your productivity, at home or on the road. The DS-90U does not require an extra video port and drivers are easy to download from our web site. Expanding your view has never been easier. Desktop Users - Perfect for increasing your viewable desktop where space is tight.
Since an additional video port is not required, our USB Monitors are perfect as a second or even a third monitors. DoubleSight’s Display Link Software will allow you to connect up to six Smart USB Monitors to your existing PC.

Supplier's Site

Technical Specifications

  DoubleSight Displays
Product Category Video Displays
Product Number DS-90U
Product Name Smart USB LCD Monitor
Monitor Type LCD Display
Color Color
Input Types USB
Screen Resolution 1024 x 600
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
TFT Monitors - High Reliability - AOD150 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details