DoubleSight Displays 27" Wide LCD Monitor (IPS) DS-275W

Description
Large and affordable, the new DS-275W 27" LCD Monitor from DoubleSight Displays is the perfect Monitor for anyone needing superior image quality and unrivaled performance. Your view will be better than ever with the DS-275W Wide Screen’s ultra high resolution, sharp contrast ratio and fast response time. Features include IPS Panel for greater viewing angles and superior color reproduction, ultra high 2560 x 1440 resolution, 1000:1 Contrast Ratio and a fast 6msec (GTG) refresh rate, Dual Link DVI-D input and 3 year Warranty. * Please note that a high quality video card which supports Dual Link DVI-D Graphics is required for optimal performance of this monitor.
Description
Large and affordable, the new DS-275W 27" LCD Monitor from DoubleSight Displays is the perfect Monitor for anyone needing superior image quality and unrivaled performance. Your view will be better than ever with the DS-275W Wide Screen’s ultra high resolution, sharp contrast ratio and fast response time. Features include IPS Panel for greater viewing angles and superior color reproduction, ultra high 2560 x 1440 resolution, 1000:1 Contrast Ratio and a fast 6msec (GTG) refresh rate, Dual Link DVI-D input and 3 year Warranty. * Please note that a high quality video card which supports Dual Link DVI-D Graphics is required for optimal performance of this monitor.

Suppliers

Company
Product
Description
Supplier Links
27
Irvine, CA, USA
27" Wide LCD Monitor (IPS)
DS-275W
27" Wide LCD Monitor (IPS) DS-275W
Large and affordable, the new DS-275W 27" LCD Monitor from DoubleSight Displays is the perfect Monitor for anyone needing superior image quality and unrivaled performance. Your view will be better than ever with the DS-275W Wide Screen’s ultra high resolution, sharp contrast ratio and fast response time. Features include IPS Panel for greater viewing angles and superior color reproduction, ultra high 2560 x 1440 resolution, 1000:1 Contrast Ratio and a fast 6msec (GTG) refresh rate, Dual Link DVI-D input and 3 year Warranty. * Please note that a high quality video card which supports Dual Link DVI-D Graphics is required for optimal performance of this monitor.

Large and affordable, the new DS-275W 27" LCD Monitor from DoubleSight Displays is the perfect Monitor for anyone needing superior image quality and unrivaled performance. Your view will be better than ever with the DS-275W Wide Screen’s ultra high resolution, sharp contrast ratio and fast response time.
Features include IPS Panel for greater viewing angles and superior color reproduction, ultra high 2560 x 1440 resolution, 1000:1 Contrast Ratio and a fast 6msec (GTG) refresh rate, Dual Link DVI-D input and 3 year Warranty. * Please note that a high quality video card which supports Dual Link DVI-D Graphics is required for optimal performance of this monitor.

Supplier's Site

Technical Specifications

  DoubleSight Displays
Product Category Video Displays
Product Number DS-275W
Product Name 27" Wide LCD Monitor (IPS)
Monitor Type LCD Display
Color Color
Input Types DVI
Screen Resolution 2560 x 1440 @ 60Hz
Diagonal Screen Size 27 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
Input Voltage 76 volts
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
21.5
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details
Express Plus Series Industrial LCD Display - EXP1710-RL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details