DoubleSight Displays 21.5" LCD Monitor with Web Cam DS-220C

Description
The sleek modern design and a built-in Web Cam make this the perfect Monitor for both Office or Home use. Eliminate the need for an extra Web Cam or Speakers since both are built into the DoubleSight DS-220C 21.5" Monitor. Built with the latest LED Back Light Technology, the DS-220C will provide sharp, bright colors for years to come The DS-220C is Energy Star Certified and comes with a 3 Year Warranty. Like all DoubleSight Products, this Monitor is fully TAA Compliant. The DS-220C is VESA compatible and can be mounted on your Desk Top with any one of DoubleSight's Multi Monitor Flex Stands or Single Monitor Flex Arms for a truly custom and ergonomic fit. Features Include: *LED Back Light *Built In 2 Mega Pixel Web Cam and Speakers *Sleek Piano Black Housing *Light weight and VESA compatible for Easy Mounting *Energy Star Compliant *TAA Compliant *3 Year Warranty
Description
The sleek modern design and a built-in Web Cam make this the perfect Monitor for both Office or Home use. Eliminate the need for an extra Web Cam or Speakers since both are built into the DoubleSight DS-220C 21.5" Monitor. Built with the latest LED Back Light Technology, the DS-220C will provide sharp, bright colors for years to come The DS-220C is Energy Star Certified and comes with a 3 Year Warranty. Like all DoubleSight Products, this Monitor is fully TAA Compliant. The DS-220C is VESA compatible and can be mounted on your Desk Top with any one of DoubleSight's Multi Monitor Flex Stands or Single Monitor Flex Arms for a truly custom and ergonomic fit. Features Include: *LED Back Light *Built In 2 Mega Pixel Web Cam and Speakers *Sleek Piano Black Housing *Light weight and VESA compatible for Easy Mounting *Energy Star Compliant *TAA Compliant *3 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
21.5
Irvine, CA, USA
21.5" LCD Monitor with Web Cam
DS-220C
21.5" LCD Monitor with Web Cam DS-220C
The sleek modern design and a built-in Web Cam make this the perfect Monitor for both Office or Home use. Eliminate the need for an extra Web Cam or Speakers since both are built into the DoubleSight DS-220C 21.5" Monitor. Built with the latest LED Back Light Technology, the DS-220C will provide sharp, bright colors for years to come The DS-220C is Energy Star Certified and comes with a 3 Year Warranty. Like all DoubleSight Products, this Monitor is fully TAA Compliant. The DS-220C is VESA compatible and can be mounted on your Desk Top with any one of DoubleSight's Multi Monitor Flex Stands or Single Monitor Flex Arms for a truly custom and ergonomic fit. Features Include: *LED Back Light *Built In 2 Mega Pixel Web Cam and Speakers *Sleek Piano Black Housing *Light weight and VESA compatible for Easy Mounting *Energy Star Compliant *TAA Compliant *3 Year Warranty

The sleek modern design and a built-in Web Cam make this the perfect Monitor for both Office or Home use. Eliminate the need for an extra Web Cam or Speakers since both are built into the DoubleSight DS-220C 21.5" Monitor. Built with the latest LED Back Light Technology, the DS-220C will provide sharp, bright colors for years to come The DS-220C is Energy Star Certified and comes with a 3 Year Warranty. Like all DoubleSight Products, this Monitor is fully TAA Compliant.
The DS-220C is VESA compatible and can be mounted on your Desk Top with any one of DoubleSight's Multi Monitor Flex Stands or Single Monitor Flex Arms for a truly custom and ergonomic fit. Features Include: *LED Back Light *Built In 2 Mega Pixel Web Cam and Speakers *Sleek Piano Black Housing *Light weight and VESA compatible for Easy Mounting *Energy Star Compliant *TAA Compliant *3 Year Warranty

Supplier's Site

Technical Specifications

  DoubleSight Displays
Product Category Video Displays
Product Number DS-220C
Product Name 21.5" LCD Monitor with Web Cam
Monitor Type LCD Display
Features Audio Capabilities
Color Color
Input Types DVI; USB; Digital, Analog
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 331750 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
30
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details