Fold Out Hand Crank - rotate handle clockwise for 2 minutes at 160 r.p.m. (rotations per minute): 6 LEDs will operate up to 50 minutes, 3 LEDs will operate up to 1 hr 50 minutes
AC/DC Charging Adaptor (Cord Included) - Charge lantern for 14-16 hrs with 12V car adaptor then disconnect or 10-12 hrs using AC adaptor then disconnect: 6 LEDs operate up to 3.5 hrs, 3 LEDs will operate up to 7 hrs 10 minutes
Dual Power Functions:
3 LED Light - 130-150 Lux 6 LED Light - 300-340 Lux Great for All Uses - Indoors & Outdoors
Adjustable Brightness Control Switch
Product Specifications
Lumens:45
Run Time:1 - 1.5 Hours
Beam Distance:35 Feet
Bulb Type:LED
Batteries:Rechargeab
Product Material:Plastic
Product Dimensions:12" x 4.85 W
Bezel Diameter:4.85"
Product Weight:.85
Available Color(s):Green
Switch:Push button
Additional Features:Wind to recharge
UPC 035355442687
| Dorcy International | |
|---|---|
| Product Category | Flashlights |
| Product Number | 41-4268 6 LED Dynamo Lantern AC/DC |
| Product Name | Camping Lanterns |
| Flashlight Type | Lantern |