Dorcy International Camping Lanterns 41-4237 LED Camping Backpack Flashlight

Description
This LED Camping / Backpack Flashlight is the mufti-purpose by design. This flashlight contains 4 super bright 5MM LEDs and emits light 360° for optimal light output. This flashlight is compact and has a durable side mounted push button switch for ease of use. The LED flashlight contains a built-in tail cap carabineer hang hook allowing for hanging capabilities and greater storage options. Available in green and complete with 3 AAA cell batteries, this LED Camping / Backpack Flashlight is the perfect light for power outages. Product Specifications Lumens: 18 Lumens Run Time: 30 Hours Beam Distance: 10 Feet Bulb Type: LED 5 MM Batteries: 3 AAA (included) Product Material: Plastic Product Dimensions: 3" L x 2.75" W Dimensions Head: 2" Product Weight: 2.75 lbs Available Color(s): Green Switch: Push Button Additional Features: Built in Carabineer Hang Hook UPC 035355442373
Description
This LED Camping / Backpack Flashlight is the mufti-purpose by design. This flashlight contains 4 super bright 5MM LEDs and emits light 360° for optimal light output. This flashlight is compact and has a durable side mounted push button switch for ease of use. The LED flashlight contains a built-in tail cap carabineer hang hook allowing for hanging capabilities and greater storage options. Available in green and complete with 3 AAA cell batteries, this LED Camping / Backpack Flashlight is the perfect light for power outages. Product Specifications Lumens: 18 Lumens Run Time: 30 Hours Beam Distance: 10 Feet Bulb Type: LED 5 MM Batteries: 3 AAA (included) Product Material: Plastic Product Dimensions: 3" L x 2.75" W Dimensions Head: 2" Product Weight: 2.75 lbs Available Color(s): Green Switch: Push Button Additional Features: Built in Carabineer Hang Hook UPC 035355442373

Suppliers

Company
Product
Description
Supplier Links
This LED Camping / Backpack Flashlight is the mufti-purpose by design. This flashlight contains 4 super bright 5MM LEDs and emits light 360° for optimal light output. This flashlight is compact and has a durable side mounted push button switch for ease of use. The LED flashlight contains a built-in tail cap carabineer hang hook allowing for hanging capabilities and greater storage options. Available in green and complete with 3 AAA cell batteries, this LED Camping / Backpack Flashlight is the perfect light for power outages. Product Specifications Lumens: 18 Lumens Run Time: 30 Hours Beam Distance: 10 Feet Bulb Type: LED 5 MM Batteries: 3 AAA (included) Product Material: Plastic Product Dimensions: 3" L x 2.75" W Dimensions Head: 2" Product Weight: 2.75 lbs Available Color(s): Green Switch: Push Button Additional Features: Built in Carabineer Hang Hook UPC 035355442373

This LED Camping / Backpack Flashlight is the mufti-purpose by design. This flashlight contains 4 super bright 5MM LEDs and emits light 360° for optimal light output. This flashlight is compact and has a durable side mounted push button switch for ease of use. The LED flashlight contains a built-in tail cap carabineer hang hook allowing for hanging capabilities and greater storage options. Available in green and complete with 3 AAA cell batteries, this LED Camping / Backpack Flashlight is the perfect light for power outages.
Product Specifications
Lumens: 18 Lumens
Run Time: 30 Hours
Beam Distance: 10 Feet
Bulb Type: LED 5 MM
Batteries: 3 AAA (included)
Product Material: Plastic
Product Dimensions: 3" L x 2.75" W
Dimensions Head: 2"
Product Weight: 2.75 lbs
Available Color(s): Green
Switch: Push Button
Additional Features: Built in Carabineer Hang Hook
UPC 035355442373

Supplier's Site

Technical Specifications

  Dorcy International
Product Category Flashlights
Product Number 41-4237 LED Camping Backpack Flashlight
Product Name Camping Lanterns
Flashlight Type Lantern
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2702233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
View Details
 - AMP 1L - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 2
View Details
DieHard LED Flashlights - DieHard® 41-6003 100 Lumen Focusing 2 AA LED Flashlight - Dorcy International
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details