Bobcat Company Compact Track Loader T630

Description
The Bobcat® T630 compact track loader is part of the M-Series. Get top productivity and extend your working season with the T630. The radius lift path gives you maximum forward reach at flatbed truck height for a variety of grading, digging, trenching and backfilling jobs. With the optional pressurized cab, you’ll work in extreme comfort and get improved visibility of your working area. M-Series models deliver unequaled digging and pushing power, combined with the most available attachments in the industry. Equip your new T630 with the optional Roller Suspension™ system that increases operator comfort without sacrificing durability.
Description
The Bobcat® T630 compact track loader is part of the M-Series. Get top productivity and extend your working season with the T630. The radius lift path gives you maximum forward reach at flatbed truck height for a variety of grading, digging, trenching and backfilling jobs. With the optional pressurized cab, you’ll work in extreme comfort and get improved visibility of your working area. M-Series models deliver unequaled digging and pushing power, combined with the most available attachments in the industry. Equip your new T630 with the optional Roller Suspension™ system that increases operator comfort without sacrificing durability.

Suppliers

Company
Product
Description
Supplier Links
Compact Track Loader - T630 - Bobcat Company
West Fargo, ND, USA
Compact Track Loader
T630
Compact Track Loader T630
The Bobcat® T630 compact track loader is part of the M-Series. Get top productivity and extend your working season with the T630. The radius lift path gives you maximum forward reach at flatbed truck height for a variety of grading, digging, trenching and backfilling jobs. With the optional pressurized cab, you’ll work in extreme comfort and get improved visibility of your working area. M-Series models deliver unequaled digging and pushing power, combined with the most available attachments in the industry. Equip your new T630 with the optional Roller Suspension™ system that increases operator comfort without sacrificing durability.

The Bobcat® T630 compact track loader is part of the M-Series. Get top productivity and extend your working season with the T630. The radius lift path gives you maximum forward reach at flatbed truck height for a variety of grading, digging, trenching and backfilling jobs. With the optional pressurized cab, you’ll work in extreme comfort and get improved visibility of your working area. M-Series models deliver unequaled digging and pushing power, combined with the most available attachments in the industry. Equip your new T630 with the optional Roller Suspension™ system that increases operator comfort without sacrificing durability.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number T630
Product Name Compact Track Loader
Type Track Loader
Unlock Full Specs
to access all available technical data

Similar Products

Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 512 HP
Operating Weight 26800 to 142800 lbs (12154 to 64762 kg)
View Details
 - 320D LRR Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 52249 lbs (23696 kg)
Maximum Speed 3.5 miles/hr (1.56 m/sec)
View Details
TOOLCAT™ - 5610 - Bobcat Company
Bobcat Company
Specs
Type Utility Vehicle
Horsepower 61 HP
Load Capacity 2200 lbs (998 kg)
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details