Doosan Infracore Construction Equipment America Doosan DX300LL-3 Log Loader

Description
Combining strength and precision, the Doosan DX300LL-3 log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications. The DX300LL-3 is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX300LL-3 has heavy-duty top rollers with special clean-out brackets. The upper structure offers mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. The high-pressure common rail fuel injected engine teams with the EPOS (Electronic Power Optimizing System) for optimum power and fuel efficiency. The EPOS also provides four work modes, auto-idle and machine diagnostics. Works more effectively with multiple operating modes, easy to read display monitor and the precise control levers. The DX300LL-3 complies with iT4 regulations using a three-fold systems approach that includes Cooled Exhaust Gas Recirculation (CEGR) along with a Diesel Oxidation Catalyst (DOC) and Diesel Particulate Filter (DPF). This engine optimization also delivers increased horsepower and torque. Extended maintenance intervals and easy access to service points increase machine uptime and productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. The larger, world-class cabin combines superior comfort, excellent visibility, low noise levels and a roomy environment. The reclining, height- and weight adjustable standard suspension seat has a headrest and adjustable armrest along with easier controls. Work naturally with the optional air suspension seat and simple controls. Enter and exit easily through the larger door opening. The high-performance air conditioning offers adjustable air flow and five operating modes. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce fatigue.
Datasheet
Description
Combining strength and precision, the Doosan DX300LL-3 log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications. The DX300LL-3 is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX300LL-3 has heavy-duty top rollers with special clean-out brackets. The upper structure offers mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. The high-pressure common rail fuel injected engine teams with the EPOS (Electronic Power Optimizing System) for optimum power and fuel efficiency. The EPOS also provides four work modes, auto-idle and machine diagnostics. Works more effectively with multiple operating modes, easy to read display monitor and the precise control levers. The DX300LL-3 complies with iT4 regulations using a three-fold systems approach that includes Cooled Exhaust Gas Recirculation (CEGR) along with a Diesel Oxidation Catalyst (DOC) and Diesel Particulate Filter (DPF). This engine optimization also delivers increased horsepower and torque. Extended maintenance intervals and easy access to service points increase machine uptime and productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. The larger, world-class cabin combines superior comfort, excellent visibility, low noise levels and a roomy environment. The reclining, height- and weight adjustable standard suspension seat has a headrest and adjustable armrest along with easier controls. Work naturally with the optional air suspension seat and simple controls. Enter and exit easily through the larger door opening. The high-performance air conditioning offers adjustable air flow and five operating modes. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce fatigue.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doosan DX300LL-3 Log Loader -  - Doosan Infracore Construction Equipment America
West Fargo, ND, USA
Doosan DX300LL-3 Log Loader
Doosan DX300LL-3 Log Loader
Combining strength and precision, the Doosan DX300LL-3 log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications. The DX300LL-3 is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX300LL-3 has heavy-duty top rollers with special clean-out brackets. The upper structure offers mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. The high-pressure common rail fuel injected engine teams with the EPOS (Electronic Power Optimizing System) for optimum power and fuel efficiency. The EPOS also provides four work modes, auto-idle and machine diagnostics. Works more effectively with multiple operating modes, easy to read display monitor and the precise control levers. The DX300LL-3 complies with iT4 regulations using a three-fold systems approach that includes Cooled Exhaust Gas Recirculation (CEGR) along with a Diesel Oxidation Catalyst (DOC) and Diesel Particulate Filter (DPF). This engine optimization also delivers increased horsepower and torque. Extended maintenance intervals and easy access to service points increase machine uptime and productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life. The larger, world-class cabin combines superior comfort, excellent visibility, low noise levels and a roomy environment. The reclining, height- and weight adjustable standard suspension seat has a headrest and adjustable armrest along with easier controls. Work naturally with the optional air suspension seat and simple controls. Enter and exit easily through the larger door opening. The high-performance air conditioning offers adjustable air flow and five operating modes. Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce fatigue.

Combining strength and precision, the Doosan DX300LL-3 log loader is ready for all-day forestry work. It features a fully guarded, heavy-duty undercarriage and upper structure designed specifically for forestry applications.

The DX300LL-3 is equipped with a high-walker undercarriage design. Tracks feature heavy-duty links with double grouser shoes and full-length track guiding guards. The DX300LL-3 has heavy-duty top rollers with special clean-out brackets.

The upper structure offers mainframe reinforcement, full under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport.

The high-pressure common rail fuel injected engine teams with the EPOS (Electronic Power Optimizing System) for optimum power and fuel efficiency. The EPOS also provides four work modes, auto-idle and machine diagnostics. Works more effectively with multiple operating modes, easy to read display monitor and the precise control levers.

The DX300LL-3 complies with iT4 regulations using a three-fold systems approach that includes Cooled Exhaust Gas Recirculation (CEGR) along with a Diesel Oxidation Catalyst (DOC) and Diesel Particulate Filter (DPF). This engine optimization also delivers increased horsepower and torque.

Extended maintenance intervals and easy access to service points increase machine uptime and productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter cartridge service life.

The larger, world-class cabin combines superior comfort, excellent visibility, low noise levels and a roomy environment. The reclining, height- and weight adjustable standard suspension seat has a headrest and adjustable armrest along with easier controls. Work naturally with the optional air suspension seat and simple controls. Enter and exit easily through the larger door opening. The high-performance air conditioning offers adjustable air flow and five operating modes.

Easy-to-operate joystick controls facilitate precise machine movements. In addition, the sound-suppressed cab keeps machine noise low to reduce fatigue.

Supplier's Site Datasheet

Technical Specifications

  Doosan Infracore Construction Equipment America
Product Category Earth Moving and Landscaping Machines
Product Name Doosan DX300LL-3 Log Loader
Type Log Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - 301.6C Mini Hydraulic Excavators - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 3549 lbs (1610 kg)
Maximum Speed 2.8 miles/hr (1.25 m/sec)
View Details
Telehandlers - TL1255D - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 142 HP
Load Capacity 12000 lbs (5442 kg)
View Details
Skid Steer Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Skid Steer Loader
Horsepower 49 to 90 HP
Load Capacity 1301 to 3407 lbs (590 to 1545 kg)
View Details
Wheeled Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheeled Excavator
Horsepower 169 HP
Operating Weight 37715 to 50265 lbs (17104 to 22796 kg)
View Details