Bobcat Company Zero Tail Swing Compact Excavator 418

Description
With a retracted track width of less than 28 inches wide, the ultra-compact 418 can access jobsites where exhausting hand labor is your only other option. Only Bobcat gives you the features to be more comfortable, go through narrower openings and to operate in tighter conditions with confidence. The 418 Excavator is ideal in the construction, rental and utility markets. The 418 will be used by homeowners and contractors working in excavation, plumbing, landscaping, grading, demolition, electrical and cable applications.
Description
With a retracted track width of less than 28 inches wide, the ultra-compact 418 can access jobsites where exhausting hand labor is your only other option. Only Bobcat gives you the features to be more comfortable, go through narrower openings and to operate in tighter conditions with confidence. The 418 Excavator is ideal in the construction, rental and utility markets. The 418 will be used by homeowners and contractors working in excavation, plumbing, landscaping, grading, demolition, electrical and cable applications.

Suppliers

Company
Product
Description
Supplier Links
Zero Tail Swing Compact Excavator - 418 - Bobcat Company
West Fargo, ND, USA
Zero Tail Swing Compact Excavator
418
Zero Tail Swing Compact Excavator 418
With a retracted track width of less than 28 inches wide, the ultra-compact 418 can access jobsites where exhausting hand labor is your only other option. Only Bobcat gives you the features to be more comfortable, go through narrower openings and to operate in tighter conditions with confidence. The 418 Excavator is ideal in the construction, rental and utility markets. The 418 will be used by homeowners and contractors working in excavation, plumbing, landscaping, grading, demolition, electrical and cable applications.

With a retracted track width of less than 28 inches wide, the ultra-compact 418 can access jobsites where exhausting hand labor is your only other option. Only Bobcat gives you the features to be more comfortable, go through narrower openings and to operate in tighter conditions with confidence. The 418 Excavator is ideal in the construction, rental and utility markets. The 418 will be used by homeowners and contractors working in excavation, plumbing, landscaping, grading, demolition, electrical and cable applications.

Supplier's Site

Technical Specifications

  Bobcat Company
Product Category Earth Moving and Landscaping Machines
Product Number 418
Product Name Zero Tail Swing Compact Excavator
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Track Loader - T190 - Bobcat Company
Specs
Type Track Loader
Horsepower 66 HP
Load Capacity 1900 lbs (862 kg)
View Details
Gallmac Multipurpose Machines - TG14 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 1984 to 7056 lbs (900 to 3200 kg)
View Details
Small Wheel Loaders - 938K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 169 HP
Operating Weight 35104 lbs (15920 kg)
View Details
 - D4K Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 1345 lbs (610 kg)
Maximum Speed 5.6 miles/hr (2.5 m/sec)
View Details