The Bobcat® 3650 utility vehicle delivers versatile attachment capabilities. It features an easy-to-operate hydrostatic drive and it's the only utility vehicle that operates PTO-driven attachments. With the optional cab, heat and air conditioning, you can use the 3650 year-round on your acreage, campus, jobsites, and other properties.
Hydrostatic Drive
There isn't an easier and more efficient way to operate a utility vehicle. Move forward or reverse simply by pressing your toe or heel on the travel control pedal. It's ideal for operating attachments that require repetitive back and forth movements. The design also delivers steady torque to the wheels in high load applications for more pulling power. For the most demanding tasks, hydrostatic-driven models deliver the best performance.
Durable M.A.X. Attachments
Accomplish more with M.A.X. (Multi-Attachment X-Change) attachments. With a lift height of two feet, operating capacity of 500 lb. and PTO (Power-Take-Off) drive, you can use the 3650 to operate a variety of attachments year-round. In the winter, use the snowblower or snow blade to clear snow from driveways and paths. During summer, use the mower to cut grass or the angle broom to clean debris from sidewalks or driveways. You can do it all with one machine.
Comfort All Year
You can operate the 3650 year-round with comfort options like a modular cab, heat and air conditioning. Whether you're operating in frigid cold or blistering sun, you and one passenger can stay out of the elements while getting your tasks done. You can also count on other amenities like tilt steering, comfortable bucket seats and quiet operation.
Industry-Leading Payload and Towing
Front Dual A-Arm and rear De Dion suspension, four-wheel disc brakes and a powerful 24 hp engine enables the 3650 to have industry-leading payload and towing capabilities. The 1,900 lb. vehicle rated capacity (occupants, cargo box, and accessories) is the industry's highest. You can also tow heavy loads with the low-range transmission for maximum torque. Carry animal feed, firewood, supplies, hunting gear, tools, and more. Accomplish more while maintaining a stable, and comfortable ride.
| Bobcat Company | |
|---|---|
| Product Category | Industrial Vehicles |
| Product Number | 3650 |
| Product Name | Utility Vehicle 4X4 |