Dalamatic® Collectors
The Donaldson Dalamatic is an automatic reverse-jet fabric filter dust collector. It is most suitable for continuous process applications involving heavy-duty product recovery, or collection of large concentrations of nuisance dust, where high collection efficiencies are required. The Dalamatic dust collector comes in two models: the Dalamatic Cased is a stand alone collector and Dalamatic Insertable is a versatile collector that can be inserted into various applications, such as bins, silos, bunkers or transfer points.
| Donaldson Torit – Donaldson Company, Inc. | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | DLMV 30/10 |
| Product Name | Dalamatic® Dust Collector |
| Collector Type | Stationary Unit |
| Applications | Abrasives; FinePowders |
| Features | Continuous; Instrument Panel |
| Process | Dry Type |