The Torit PowerCore dust collectors from Donaldson Torit are extremely small but a powerful package that handles high airflow, high grain loading, challenging particulate, and fits into the smallest places. Combined with award-winning Torit PowerCore filter packs and patented compact oblique pulse cleaning system, the Torit PowerCore dust collectors deliver high filtration efficiencies not usually found in baghouse filtration. The Torit PowerCore dust collector comes in two models: the CPC (stand alone dust collector) is up to 50% smaller than traditional baghouses and can be ducted to many different applications. The CPV (bin vent) is up 70% smaller than traditional bag bin vents and can be used on silos, conveyor transfer points, conveyor discharges, blenders and mixers.
| Donaldson Torit – Donaldson Company, Inc. | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | CPC-40 |
| Product Name | Torit® PowerCore® Dust Collector |
| Collector Type | Collection Booths; Source Collector / Portable |
| Applications | Abrasives; FinePowders |
| Process | Dry Type |