Dixon Automatic Tool, Inc. Extended Throat Screw/Nut Driver SD-127

Description
The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application.Mechanic al and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.
Description
The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application.Mechanic al and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

Suppliers

Company
Product
Description
Supplier Links
Extended Throat Screw/Nut Driver - SD-127 - Dixon Automatic Tool, Inc.
Rockford, IL, USA
Extended Throat Screw/Nut Driver
SD-127
Extended Throat Screw/Nut Driver SD-127
The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application.Mechanic al and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application.Mechanical and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

Supplier's Site

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Nut Runners and Nut Drivers
Product Number SD-127
Product Name Extended Throat Screw/Nut Driver
Type Adjustable Size Drive
Power Electric (optional feature); Pneumatic
Style Fixtured
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 1829769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Blow Fed Screw/Nut Driving Head - SD-2030 - Dixon Automatic Tool, Inc.
Specs
Type Adjustable Size Drive
Power Electric (optional feature); Pneumatic (optional feature)
Style Fixtured
View Details