Dixon Automatic Tool, Inc. Drop Tube Fed Screwdriver SD-120

Description
The Model SD-120 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application. Mechanical and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.
Description
The Model SD-120 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application. Mechanical and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

Suppliers

Company
Product
Description
Supplier Links
Drop Tube Fed Screwdriver - SD-120 - Dixon Automatic Tool, Inc.
Rockford, IL, USA
Drop Tube Fed Screwdriver
SD-120
Drop Tube Fed Screwdriver SD-120
The Model SD-120 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application. Mechanical and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

The Model SD-120 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement and specific driving application. Mechanical and electrical clutches satisfy a range wide of torque specifications, in addition to "stall" torque and DC electric torque/angle applications.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

Supplier's Site

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SD-120
Product Name Drop Tube Fed Screwdriver
Drive Style Pneumatic; Electric (optional feature); Torque Controlled
Screwdriver Style Fixtured
Head Style In-line
Actuation Lever
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966365 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 900 rpm
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Single Spindle Screw Driving Machine - FM312V - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details