Dixon Automatic Tool, Inc. Drum Fed Screwdriver SD-107

Description
The Model SD-107 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.The Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven into a workpiece during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). A selection of mechanical and electrical clutches are used to achieve a wide range of torque requirements.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.
Description
The Model SD-107 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.The Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven into a workpiece during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). A selection of mechanical and electrical clutches are used to achieve a wide range of torque requirements.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

Suppliers

Company
Product
Description
Supplier Links
Drum Fed Screwdriver - SD-107 - Dixon Automatic Tool, Inc.
Rockford, IL, USA
Drum Fed Screwdriver
SD-107
Drum Fed Screwdriver SD-107
The Model SD-107 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.The Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven into a workpiece during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). A selection of mechanical and electrical clutches are used to achieve a wide range of torque requirements.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

The Model SD-107 Screwdriver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.The Screwdriver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth sensing control verifies when a fastener is properly driven into a workpiece during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). A selection of mechanical and electrical clutches are used to achieve a wide range of torque requirements.Depth settings can be held to plus or minus two (2) turns with standard tooling. Closer depth tolerances can be achieved with optional controls.

Supplier's Site

Technical Specifications

  Dixon Automatic Tool, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SD-107
Product Name Drum Fed Screwdriver
Drive Style Pneumatic; Electric (optional feature); Torque Controlled
Screwdriver Style Fixtured
Head Style In-line
Actuation Lever
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
AC Handheld Screwdriver - SK-3180P/B/A - Dixon Automatic Tool, Inc.
Dixon Automatic Tool, Inc.
Specs
Drive Style Electric; Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line; Right-Angle (optional feature)
View Details