Digital Systems Engineering, Inc. (DSE) Programmable Tactical Awareness Controller PTAC-08

Description
DSE’s Programmable Tactical Awareness Controller (PTAC-08) is a ruggedized Mil Spec 8.4-inch LCD display, engineered to operate under the most extreme environments found in military applications. The PTAC-08 offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-08 display can be used in either day or night operations. It comes equipped with features such as sunlight readability with enhanced high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features (2) VGA Video Input (1) Composite Video Input (RS-170) 8.4" TFT AM LCD SVGA (800 x 600) (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations) LED Backlight Enhanced Sunlight Readability Transflective Enhancement Antireflective/Antig lare Surface Treatments Milled AL Case (IP67/NEMA 6) Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 25 Watts Max Power Consumption Optional Features Internal NVIS Compliance (MIL-STD 3009)
Description
DSE’s Programmable Tactical Awareness Controller (PTAC-08) is a ruggedized Mil Spec 8.4-inch LCD display, engineered to operate under the most extreme environments found in military applications. The PTAC-08 offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-08 display can be used in either day or night operations. It comes equipped with features such as sunlight readability with enhanced high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features (2) VGA Video Input (1) Composite Video Input (RS-170) 8.4" TFT AM LCD SVGA (800 x 600) (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations) LED Backlight Enhanced Sunlight Readability Transflective Enhancement Antireflective/Antig lare Surface Treatments Milled AL Case (IP67/NEMA 6) Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 25 Watts Max Power Consumption Optional Features Internal NVIS Compliance (MIL-STD 3009)

Suppliers

Company
Product
Description
Supplier Links
Programmable Tactical Awareness Controller - PTAC-08 - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Programmable Tactical Awareness Controller
PTAC-08
Programmable Tactical Awareness Controller PTAC-08
DSE’s Programmable Tactical Awareness Controller (PTAC-08) is a ruggedized Mil Spec 8.4-inch LCD display, engineered to operate under the most extreme environments found in military applications. The PTAC-08 offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-08 display can be used in either day or night operations. It comes equipped with features such as sunlight readability with enhanced high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features (2) VGA Video Input (1) Composite Video Input (RS-170) 8.4" TFT AM LCD SVGA (800 x 600) (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations) LED Backlight Enhanced Sunlight Readability Transflective Enhancement Antireflective/Antig lare Surface Treatments Milled AL Case (IP67/NEMA 6) Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 25 Watts Max Power Consumption Optional Features Internal NVIS Compliance (MIL-STD 3009)

DSE’s Programmable Tactical Awareness Controller (PTAC-08) is a ruggedized Mil Spec 8.4-inch LCD display, engineered to operate under the most extreme environments found in military applications. The PTAC-08 offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions.

The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-08 display can be used in either day or night operations. It comes equipped with features such as sunlight readability with enhanced high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements.

Standard Features

  • (2) VGA Video Input
  • (1) Composite Video Input (RS-170)
  • 8.4" TFT AM LCD SVGA (800 x 600)
  • (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol)
    - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations)
  • LED Backlight
  • Enhanced Sunlight Readability
  • Transflective Enhancement
  • Antireflective/Antiglare Surface Treatments
  • Milled AL Case (IP67/NEMA 6)
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 25 Watts Max Power Consumption

Optional Features

  • Internal NVIS Compliance (MIL-STD 3009)
Programmable Tactical Awareness Controller - PTAC-08 - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Programmable Tactical Awareness Controller
PTAC-08
Programmable Tactical Awareness Controller PTAC-08
DSE’s Programmable Tactical Awareness Controller (PTAC-08) is a ruggedized Mil Spec 8.4-inch LCD display, engineered to operate under the most extreme environments found in military applications. The PTAC-08 offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-08 display can be used in either day or night operations. It comes equipped with features such as sunlight readability with enhanced high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features (2) VGA Video Input (1) Composite Video Input (RS-170) 8.4" TFT AM LCD SVGA (800 x 600) (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations) LED Backlight Enhanced Sunlight Readability Transflective Enhancement Antireflective/Antig lare Surface Treatments Milled AL Case (IP67/NEMA 6) Military Grade Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 25 Watts Max Power Consumption Optional Features Internal NVIS Compliance (MIL-STD 3009)

DSE’s Programmable Tactical Awareness Controller (PTAC-08) is a ruggedized Mil Spec 8.4-inch LCD display, engineered to operate under the most extreme environments found in military applications. The PTAC-08 offers a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions.

The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-08 display can be used in either day or night operations. It comes equipped with features such as sunlight readability with enhanced high brightness, low power consumption and is NVIS compliant. DSE’s integrated NVIS options either produce near zero color shift or slight color shift for full sunlight readability. The integrated NVIS is MIL-STD-3009 compliant, and can be viewed with NVGs (Night Vision Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements.

Standard Features

  • (2) VGA Video Input
  • (1) Composite Video Input (RS-170)
  • 8.4" TFT AM LCD SVGA (800 x 600)
  • (12) Programmable Tactile Buttons (ASCII or HEX code via RS232 protocol)
    - Tactile Button OSD User Interface (MIL-PRF-22885G; 1 million+ actuations)
  • LED Backlight
  • Enhanced Sunlight Readability
  • Transflective Enhancement
  • Antireflective/Antiglare Surface Treatments
  • Milled AL Case (IP67/NEMA 6)
  • Military Grade Sealed Connectors
  • Wide Range Input (10-36 VDC)†
  • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
  • 25 Watts Max Power Consumption

Optional Features

  • Internal NVIS Compliance (MIL-STD 3009)

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Video Displays
Product Number PTAC-08
Product Name Programmable Tactical Awareness Controller
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
All Weather Monitor Series II - AWM8R - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
View Details
47
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details