12W 400-nm UV accessory for sample cell of Perkin Elmer 8000 Series DMA with continuous or pulse mode of operation with built-in radiometer and control software (preliminary data, Digital Light Lab is not affiliated with Perkin Elmer, 8000-Series DMAs are trade marks of Perkin Elmer)
| Digital Light Lab | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | DMA-PE1A-400 |
| Product Name | AccuCure Photo Accessory |
| Applications | Curing |
| Type | Focused |
| Features | LED; Pulsed (optional feature) |