DigiPas Technologies Inc. Heavy Duty Smart Padlock

Description
Patented eGeeTouch® HEAVY-DUTY INTELLIGENT Padlock is the latest version of our pioneering and award-winning patented innovation. It has LARGER PHYSICAL SIZE incorporated with ANTI-TAMPERING TECHNOLOGIES and is built with a full rubber jacket to protect from corrosive weather. eGeeTouch HEAVY-DUTY INTELLIGENT Padlock is embedded with multiple sensors to detect and a real-time remote notification whenever subjected to tampering or abuse. Any attempts to TAMPER such as by CUTTING OFF its shackle, or HITTING or BURNING its metal body would instantly trigger this Intelligent Padlock to send an ALARM or ALERT NOTIFICATION to lock owner and/or administrator(s) at any time and anywhere - both in PROXIMITY via a buzzer and/or REMOTELY via internet linked to WIFI or Bluetooth connectivity. These patented features push to the HIGHEST LEVEL of SECURITY into this padlock to an unprecedented level UNSEEN previously and UNMATCHED by any conventional padlock. Likewise, to its predecessors, it is built with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that deliver unprecedented MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, and TRACKING of users accesses functions unmatched by any traditional keyed/combination padlocks. Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousand of user-defined encrypted IDs. Multiple levels of Administrator's authorization to ONE SHARED smartlock with FREE app and Commercial PAID app software bundled with Web-based Intelligent Access Management Software. Key Features PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test) SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs ACCESS MANAGEMENT CONTROL: Easily set to deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags. Rechargeable Battery lasts for 7,000 Lock/unlock cycles per-charging Patented security/safety feature preventing access to battery compartment when padlock is on locked status USB terminal is provided for backup source from external USB power Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional) Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested) The double locking mechanism of steel shackle Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder simply because one of the keys is lost, as experienced with traditional keyed padlock No more hassle involving to replicating a mechanical key High-security encrypted authentication containing over hundreds of thousands of ID Authorised user may conveniently change or delete ID using eGeeTouch® App Administrator and users re-settable IDs in great convenient No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Description
Patented eGeeTouch® HEAVY-DUTY INTELLIGENT Padlock is the latest version of our pioneering and award-winning patented innovation. It has LARGER PHYSICAL SIZE incorporated with ANTI-TAMPERING TECHNOLOGIES and is built with a full rubber jacket to protect from corrosive weather. eGeeTouch HEAVY-DUTY INTELLIGENT Padlock is embedded with multiple sensors to detect and a real-time remote notification whenever subjected to tampering or abuse. Any attempts to TAMPER such as by CUTTING OFF its shackle, or HITTING or BURNING its metal body would instantly trigger this Intelligent Padlock to send an ALARM or ALERT NOTIFICATION to lock owner and/or administrator(s) at any time and anywhere - both in PROXIMITY via a buzzer and/or REMOTELY via internet linked to WIFI or Bluetooth connectivity. These patented features push to the HIGHEST LEVEL of SECURITY into this padlock to an unprecedented level UNSEEN previously and UNMATCHED by any conventional padlock. Likewise, to its predecessors, it is built with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that deliver unprecedented MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, and TRACKING of users accesses functions unmatched by any traditional keyed/combination padlocks. Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousand of user-defined encrypted IDs. Multiple levels of Administrator's authorization to ONE SHARED smartlock with FREE app and Commercial PAID app software bundled with Web-based Intelligent Access Management Software. Key Features PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test) SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs ACCESS MANAGEMENT CONTROL: Easily set to deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags. Rechargeable Battery lasts for 7,000 Lock/unlock cycles per-charging Patented security/safety feature preventing access to battery compartment when padlock is on locked status USB terminal is provided for backup source from external USB power Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional) Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested) The double locking mechanism of steel shackle Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder simply because one of the keys is lost, as experienced with traditional keyed padlock No more hassle involving to replicating a mechanical key High-security encrypted authentication containing over hundreds of thousands of ID Authorised user may conveniently change or delete ID using eGeeTouch® App Administrator and users re-settable IDs in great convenient No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Smart Padlock -  - DigiPas Technologies Inc.
Irvine, CA, United States
Heavy Duty Smart Padlock
Heavy Duty Smart Padlock
Patented eGeeTouch® HEAVY-DUTY INTELLIGENT Padlock is the latest version of our pioneering and award-winning patented innovation. It has LARGER PHYSICAL SIZE incorporated with ANTI-TAMPERING TECHNOLOGIES and is built with a full rubber jacket to protect from corrosive weather. eGeeTouch HEAVY-DUTY INTELLIGENT Padlock is embedded with multiple sensors to detect and a real-time remote notification whenever subjected to tampering or abuse. Any attempts to TAMPER such as by CUTTING OFF its shackle, or HITTING or BURNING its metal body would instantly trigger this Intelligent Padlock to send an ALARM or ALERT NOTIFICATION to lock owner and/or administrator(s) at any time and anywhere - both in PROXIMITY via a buzzer and/or REMOTELY via internet linked to WIFI or Bluetooth connectivity. These patented features push to the HIGHEST LEVEL of SECURITY into this padlock to an unprecedented level UNSEEN previously and UNMATCHED by any conventional padlock. Likewise, to its predecessors, it is built with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that deliver unprecedented MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, and TRACKING of users accesses functions unmatched by any traditional keyed/combination padlocks. Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousand of user-defined encrypted IDs. Multiple levels of Administrator's authorization to ONE SHARED smartlock with FREE app and Commercial PAID app software bundled with Web-based Intelligent Access Management Software. Key Features PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test) SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs ACCESS MANAGEMENT CONTROL: Easily set to deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags. Rechargeable Battery lasts for 7,000 Lock/unlock cycles per-charging Patented security/safety feature preventing access to battery compartment when padlock is on locked status USB terminal is provided for backup source from external USB power Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional) Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested) The double locking mechanism of steel shackle Benefits Fast, easy and secure for safeguarding and access control of premises containing asset/property No more changing the entire padlock or lock's cylinder simply because one of the keys is lost, as experienced with traditional keyed padlock No more hassle involving to replicating a mechanical key High-security encrypted authentication containing over hundreds of thousands of ID Authorised user may conveniently change or delete ID using eGeeTouch® App Administrator and users re-settable IDs in great convenient No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information

Patented eGeeTouch® HEAVY-DUTY INTELLIGENT Padlock is the latest version of our pioneering and award-winning patented innovation. It has LARGER PHYSICAL SIZE incorporated with ANTI-TAMPERING TECHNOLOGIES and is built with a full rubber jacket to protect from corrosive weather. eGeeTouch HEAVY-DUTY INTELLIGENT Padlock is embedded with multiple sensors to detect and a real-time remote notification whenever subjected to tampering or abuse.

Any attempts to TAMPER such as by CUTTING OFF its shackle, or HITTING or BURNING its metal body would instantly trigger this Intelligent Padlock to send an ALARM or ALERT NOTIFICATION to lock owner and/or administrator(s) at any time and anywhere - both in PROXIMITY via a buzzer and/or REMOTELY via internet linked to WIFI or Bluetooth connectivity. These patented features push to the HIGHEST LEVEL of SECURITY into this padlock to an unprecedented level UNSEEN previously and UNMATCHED by any conventional padlock.

Likewise, to its predecessors, it is built with STATE-OF-ART DUAL intelligent proximity & remote authorization technologies that deliver unprecedented MULTIPLE LEVELS of high-security ASSIGNMENT, REVOKING, and TRACKING of users accesses functions unmatched by any traditional keyed/combination padlocks.

Integrated with both patents and proprietary authentication protocols, capable of generating up to 8 levels of Administrator's authorization and over several hundred thousand of user-defined encrypted IDs. Multiple levels of Administrator's authorization to ONE SHARED smartlock with FREE app and Commercial PAID app software bundled with Web-based Intelligent Access Management Software.

Key Features

  • PATENTED MULTI-ACCESS METHODS: (1) Simply press the shackle and tap on eGeeTouch® padlock with an eGeeTouch® NFC tag or (2) any Bluetooth paired smartphone (APPLE & ANDROID) or (3) Apple watch and Samsung Gear S2/3 for unlocking
  • OUTDOOR USE; Waterproof, Freeze-proof (-4°F to +140°F or -20°C to 60°C) and Corrosion-resistant (pass highest grade 6 ASTM Salt-test)
  • SHARED ACCESS & AUDIT TRAILS: Superior access security proximity and remote authentication. Assign and delete new/old user(s) including setting timed-access features
  • eGeeTouch® padlock requires no conventional key. Thus, no physical key replacement is needed. User may use eGeeTouch® App to access lock and to program tags/fobs
  • ACCESS MANAGEMENT CONTROL: Easily set to deny or restrict access to specific authorized persons depending on time period of the day/week, date and frequencies of access such as during a working shift; useful feature for commercial SHARING access
  • Lock owner manager is able to use lock/unlock history (audit trail) to track and validate access TIME, DATE and LOCATION by multiple users
  • Use eGeeTouch® App to conveniently store lock information and IDs for convenient retrieval or pairing with other smart devices or tags.
  • Rechargeable Battery lasts for 7,000 Lock/unlock cycles per-charging
  • Patented security/safety feature preventing access to battery compartment when padlock is on locked status
  • USB terminal is provided for backup source from external USB power
  • Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional)
  • Compact size with hardened steel shackle: SHORT and LONG types (ASTM F3 grade tested)
  • The double locking mechanism of steel shackle

Benefits

  • Fast, easy and secure for safeguarding and access control of premises containing asset/property
  • No more changing the entire padlock or lock's cylinder simply because one of the keys is lost, as experienced with traditional keyed padlock
  • No more hassle involving to replicating a mechanical key
  • High-security encrypted authentication containing over hundreds of thousands of ID
  • Authorised user may conveniently change or delete ID using eGeeTouch® App
  • Administrator and users re-settable IDs in great convenient
  • No need to remember ID as eGeeTouch® App automates by saving IDs in the cloud similar to those smartphone storing your mobile phone information
Supplier's Site

Technical Specifications

  DigiPas Technologies Inc.
Product Category Locks
Product Name Heavy Duty Smart Padlock
Lock Type Padlock
Unlock Full Specs
to access all available technical data

Similar Products

OUTDOOR Smart Padlocks Long Shackle (5th Gen.) -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth; RFID / Token
View Details
Anti-Cut Smart Padlock (5th Gen.) -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth; RFID / Token
View Details
OUTDOOR Smart Padlocks (3rd Gen.) -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth; RFID / Token
View Details
OUTDOOR Smart Padlocks Short Shackle (5th Gen.) -  - DigiPas Technologies Inc.
Specs
Lock Type Padlock
Actuation Bluetooth; RFID / Token
View Details