DigiPas Technologies Inc. Digital Post Level

Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Measuring range dual-axis 0° ~ 45° Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Digital display of angle in °(Degree), %(slope) mm/M, In/Ft Auto reverse reading of LCD display Alternate Zero feature Buzzer sound 5 Minutes auto off Benefit Digital display for both degree & graphic indicators. Precise, speedy & reliable measurements Final site works can be inspected and measured with confident. Displayed angles are assisted by 4 directional graphic indicators (X,Y axis). Beep sound assist to levelling working object at 0° & 90° or any angle held. Can attach to metal surface and enable user hand free operation. Extended length of battery life using 2 x AAA batteries. Easier to transfer reference point. Features DUAL ANGLE DISPLAY Digital display for both numeric in degree & graphic indications simultaneously. Very helpful in assisting and guiding user to effectively setup or inspect object at work site speedily. FAST & PRECISE No more "peeping"! Fast & Easy to setup post, window & door frames by focusing straight on the large LCD screen ILLUMINTED DISPLAY Measured angle can be read in low lighting working conditions. BUILT-IN MAGNET Strong magnets at the level base enable users to hold to variety of metal surfaces which is useful in many practical applications. RESOLUTION Measuring resolution of 0.1° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Single Axis measuring range 0° ~ 90°; 4 x 90° (360°) Dual Axis measuring range 0° ~ 45° INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-1000XY provides the advantage for a solution to measure vertical and horizontal axis concurrently when erecting steel-beam structures, typically in ensuring column bases are lined and level and columns are plumb. Precisely erecting the entire frame levelled with appropriate orientation is vital to ensure stability, strength and rigidity of steel structures. Digi-Pas® DWL-1000XY are effectively used in erecting telecommunication tower repeaters located on various landscapes. The digital levels are used in tower periodic maintenance inspection to monitor positional stability with changes in land foundation. Digi-Pas® DWL-1000XY is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-1000XY digital post level is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-1000XY digital post level is used for alignment of drill tools. Digi-Pas® DWL-1000XY digital post level is used for marine repair and shipbuilding vessels in shipyard.
Datasheet
Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Measuring range dual-axis 0° ~ 45° Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Digital display of angle in °(Degree), %(slope) mm/M, In/Ft Auto reverse reading of LCD display Alternate Zero feature Buzzer sound 5 Minutes auto off Benefit Digital display for both degree & graphic indicators. Precise, speedy & reliable measurements Final site works can be inspected and measured with confident. Displayed angles are assisted by 4 directional graphic indicators (X,Y axis). Beep sound assist to levelling working object at 0° & 90° or any angle held. Can attach to metal surface and enable user hand free operation. Extended length of battery life using 2 x AAA batteries. Easier to transfer reference point. Features DUAL ANGLE DISPLAY Digital display for both numeric in degree & graphic indications simultaneously. Very helpful in assisting and guiding user to effectively setup or inspect object at work site speedily. FAST & PRECISE No more "peeping"! Fast & Easy to setup post, window & door frames by focusing straight on the large LCD screen ILLUMINTED DISPLAY Measured angle can be read in low lighting working conditions. BUILT-IN MAGNET Strong magnets at the level base enable users to hold to variety of metal surfaces which is useful in many practical applications. RESOLUTION Measuring resolution of 0.1° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Single Axis measuring range 0° ~ 90°; 4 x 90° (360°) Dual Axis measuring range 0° ~ 45° INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-1000XY provides the advantage for a solution to measure vertical and horizontal axis concurrently when erecting steel-beam structures, typically in ensuring column bases are lined and level and columns are plumb. Precisely erecting the entire frame levelled with appropriate orientation is vital to ensure stability, strength and rigidity of steel structures. Digi-Pas® DWL-1000XY are effectively used in erecting telecommunication tower repeaters located on various landscapes. The digital levels are used in tower periodic maintenance inspection to monitor positional stability with changes in land foundation. Digi-Pas® DWL-1000XY is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-1000XY digital post level is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-1000XY digital post level is used for alignment of drill tools. Digi-Pas® DWL-1000XY digital post level is used for marine repair and shipbuilding vessels in shipyard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Post Level -  - DigiPas Technologies Inc.
Irvine, CA, United States
Digital Post Level
Digital Post Level
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Measuring range dual-axis 0° ~ 45° Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Digital display of angle in °(Degree), %(slope) mm/M, In/Ft Auto reverse reading of LCD display Alternate Zero feature Buzzer sound 5 Minutes auto off Benefit Digital display for both degree & graphic indicators. Precise, speedy & reliable measurements Final site works can be inspected and measured with confident. Displayed angles are assisted by 4 directional graphic indicators (X,Y axis). Beep sound assist to levelling working object at 0° & 90° or any angle held. Can attach to metal surface and enable user hand free operation. Extended length of battery life using 2 x AAA batteries. Easier to transfer reference point. Features DUAL ANGLE DISPLAY Digital display for both numeric in degree & graphic indications simultaneously. Very helpful in assisting and guiding user to effectively setup or inspect object at work site speedily. FAST & PRECISE No more "peeping"! Fast & Easy to setup post, window & door frames by focusing straight on the large LCD screen ILLUMINTED DISPLAY Measured angle can be read in low lighting working conditions. BUILT-IN MAGNET Strong magnets at the level base enable users to hold to variety of metal surfaces which is useful in many practical applications. RESOLUTION Measuring resolution of 0.1° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Single Axis measuring range 0° ~ 90°; 4 x 90° (360°) Dual Axis measuring range 0° ~ 45° INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-1000XY provides the advantage for a solution to measure vertical and horizontal axis concurrently when erecting steel-beam structures, typically in ensuring column bases are lined and level and columns are plumb. Precisely erecting the entire frame levelled with appropriate orientation is vital to ensure stability, strength and rigidity of steel structures. Digi-Pas® DWL-1000XY are effectively used in erecting telecommunication tower repeaters located on various landscapes. The digital levels are used in tower periodic maintenance inspection to monitor positional stability with changes in land foundation. Digi-Pas® DWL-1000XY is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-1000XY digital post level is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-1000XY digital post level is used for alignment of drill tools. Digi-Pas® DWL-1000XY digital post level is used for marine repair and shipbuilding vessels in shipyard.

Specification


  • Measuring range from 0° ~ 90°; 4 x 90° (360°)
  • Resolution of 0.05° (1.0mm/M)
  • Measuring range dual-axis 0° ~ 45°
  • Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89°
  • Digital display of angle in °(Degree), %(slope) mm/M, In/Ft
  • Auto reverse reading of LCD display
  • Alternate Zero feature
  • Buzzer sound
  • 5 Minutes auto off

Benefit


  • Digital display for both degree & graphic indicators.
  • Precise, speedy & reliable measurements
  • Final site works can be inspected and measured with confident.
  • Displayed angles are assisted by 4 directional graphic indicators (X,Y axis).
  • Beep sound assist to levelling working object at 0° & 90° or any angle held.
  • Can attach to metal surface and enable user hand free operation.
  • Extended length of battery life using 2 x AAA batteries.
  • Easier to transfer reference point.

Features


  • DUAL ANGLE DISPLAY Digital display for both numeric in degree & graphic indications simultaneously. Very helpful in assisting and guiding user to effectively setup or inspect object at work site speedily.
  • FAST & PRECISE No more "peeping"! Fast & Easy to setup post, window & door frames by focusing straight on the large LCD screen
  • ILLUMINTED DISPLAY Measured angle can be read in low lighting working conditions.
  • BUILT-IN MAGNET Strong magnets at the level base enable users to hold to variety of metal surfaces which is useful in many practical applications.
  • RESOLUTION Measuring resolution of 0.1° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89°
  • MEASURING RANGE Single Axis measuring range 0° ~ 90°; 4 x 90° (360°)
    Dual Axis measuring range 0° ~ 45°
  • INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.

Applications

Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

  • Digi-Pas® DWL-1000XY provides the advantage for a solution to measure vertical and horizontal axis concurrently when erecting steel-beam structures, typically in ensuring column bases are lined and level and columns are plumb. Precisely erecting the entire frame levelled with appropriate orientation is vital to ensure stability, strength and rigidity of steel structures.
  • Digi-Pas® DWL-1000XY are effectively used in erecting telecommunication tower repeaters located on various landscapes. The digital levels are used in tower periodic maintenance inspection to monitor positional stability with changes in land foundation.
  • Digi-Pas® DWL-1000XY is useful in drainage piping installation and repair works. Maintaining proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage.
  • Digi-Pas® DWL-1000XY digital post level is used to setup drilling equipment in offshore oil & gas industry.
  • Digi-Pas® DWL-1000XY digital post level is used for alignment of drill tools.
  • Digi-Pas® DWL-1000XY digital post level is used for marine repair and shipbuilding vessels in shipyard.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Levels
Product Name Digital Post Level
Measuring Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654340 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Heavy Duty Digital Level -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.0500 degrees
View Details
Specs
Level Type Circular or Bull's Eye Level
View Details