DigiPas Technologies Inc. Digital Level Module Clip-On

Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Adjustable Clip-on design (patented) to attach onto your spirit level Alternate zero feature Digital display of angle in °(Degree), %(slope), mm/M, In/Ft Auto-reverse reading of LCD display Buzzer sound Benefit INSTANTLY CONVERT your spirit level to DIGITAL level. Just CLIP ONTO your Spirit Level body/frame. For better accuracy, perform 4-step self-calibration as shown in Instruction Manual (or YouTube Video). Digital display for all angle. Precise, speedy & reliable measurements. High accuracy can be maintained by user. Simply self-calibrate the module whenever needed. Audible sound can assist user to simply hear sound when levelling reached. Features SMALL & HANDY The DWL-130 modules is designed for handy and convenient in mind. It can be kept in pocket and attach to any spirit level available in work site. Users do not need to always bring a long cumbersome 600mm digital level for site visit. PRECISION Simply clip on the DWL-130 modules to any commonly available spirit level of any length and width an thereafter use it as an accurate digital level. ADJUSTABLE WIDTH Various width of any spirit levels aluminium profile commonly available can be attached conveniently simply by adjusting the CLIP width of the DWL-130. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-130 is used by professional roof contractor for speeding and completing quality siteworks. Digital numeric display and able to read from a distance eases the difficulty of spending large amount of time and efforts to be close to the bubble / vials for reading on conventional spirit level. Digi-Pas® DWL-130 digital level can be used by DIY enthusiast for laying wallpaper, large picture frame and aligning my satellite dish. Digi-Pas® DWL-130 is used for getting accurate readings on window frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on tilted solar modules installation and inspections. Digi-Pas® DWL-130 is small in size, light weight, precise, with buzzer sound. It is increasingly unnecessary to have a long level all the time to get the angle or slope on-site. Digi-Pas® DWL-130 is used for erecting steel-beam structures. Digi-Pas® DWL-130 is used for drainage piping installation.
Datasheet
Description
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Adjustable Clip-on design (patented) to attach onto your spirit level Alternate zero feature Digital display of angle in °(Degree), %(slope), mm/M, In/Ft Auto-reverse reading of LCD display Buzzer sound Benefit INSTANTLY CONVERT your spirit level to DIGITAL level. Just CLIP ONTO your Spirit Level body/frame. For better accuracy, perform 4-step self-calibration as shown in Instruction Manual (or YouTube Video). Digital display for all angle. Precise, speedy & reliable measurements. High accuracy can be maintained by user. Simply self-calibrate the module whenever needed. Audible sound can assist user to simply hear sound when levelling reached. Features SMALL & HANDY The DWL-130 modules is designed for handy and convenient in mind. It can be kept in pocket and attach to any spirit level available in work site. Users do not need to always bring a long cumbersome 600mm digital level for site visit. PRECISION Simply clip on the DWL-130 modules to any commonly available spirit level of any length and width an thereafter use it as an accurate digital level. ADJUSTABLE WIDTH Various width of any spirit levels aluminium profile commonly available can be attached conveniently simply by adjusting the CLIP width of the DWL-130. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-130 is used by professional roof contractor for speeding and completing quality siteworks. Digital numeric display and able to read from a distance eases the difficulty of spending large amount of time and efforts to be close to the bubble / vials for reading on conventional spirit level. Digi-Pas® DWL-130 digital level can be used by DIY enthusiast for laying wallpaper, large picture frame and aligning my satellite dish. Digi-Pas® DWL-130 is used for getting accurate readings on window frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on tilted solar modules installation and inspections. Digi-Pas® DWL-130 is small in size, light weight, precise, with buzzer sound. It is increasingly unnecessary to have a long level all the time to get the angle or slope on-site. Digi-Pas® DWL-130 is used for erecting steel-beam structures. Digi-Pas® DWL-130 is used for drainage piping installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Level Module Clip-On -  - DigiPas Technologies Inc.
Irvine, CA, United States
Digital Level Module Clip-On
Digital Level Module Clip-On
Specification Measuring range from 0° ~ 90°; 4 x 90° (360°) Resolution of 0.05° (1.0mm/M) Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89° Adjustable Clip-on design (patented) to attach onto your spirit level Alternate zero feature Digital display of angle in °(Degree), %(slope), mm/M, In/Ft Auto-reverse reading of LCD display Buzzer sound Benefit INSTANTLY CONVERT your spirit level to DIGITAL level. Just CLIP ONTO your Spirit Level body/frame. For better accuracy, perform 4-step self-calibration as shown in Instruction Manual (or YouTube Video). Digital display for all angle. Precise, speedy & reliable measurements. High accuracy can be maintained by user. Simply self-calibrate the module whenever needed. Audible sound can assist user to simply hear sound when levelling reached. Features SMALL & HANDY The DWL-130 modules is designed for handy and convenient in mind. It can be kept in pocket and attach to any spirit level available in work site. Users do not need to always bring a long cumbersome 600mm digital level for site visit. PRECISION Simply clip on the DWL-130 modules to any commonly available spirit level of any length and width an thereafter use it as an accurate digital level. ADJUSTABLE WIDTH Various width of any spirit levels aluminium profile commonly available can be attached conveniently simply by adjusting the CLIP width of the DWL-130. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°) ALTERNATE ZERO Set reference angle at any desire measurement angle. INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down. INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-130 is used by professional roof contractor for speeding and completing quality siteworks. Digital numeric display and able to read from a distance eases the difficulty of spending large amount of time and efforts to be close to the bubble / vials for reading on conventional spirit level. Digi-Pas® DWL-130 digital level can be used by DIY enthusiast for laying wallpaper, large picture frame and aligning my satellite dish. Digi-Pas® DWL-130 is used for getting accurate readings on window frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on door frames installation. Digi-Pas® DWL-130 is used for getting accurate readings on tilted solar modules installation and inspections. Digi-Pas® DWL-130 is small in size, light weight, precise, with buzzer sound. It is increasingly unnecessary to have a long level all the time to get the angle or slope on-site. Digi-Pas® DWL-130 is used for erecting steel-beam structures. Digi-Pas® DWL-130 is used for drainage piping installation.

Specification


  • Measuring range from 0° ~ 90°; 4 x 90° (360°)
  • Resolution of 0.05° (1.0mm/M)
  • Accuracy of ± 0.05° at around 0° & 90° ; ± 0.2° at 1°~89°
  • Adjustable Clip-on design (patented) to attach onto your spirit level
  • Alternate zero feature
  • Digital display of angle in °(Degree), %(slope), mm/M, In/Ft
  • Auto-reverse reading of LCD display
  • Buzzer sound

Benefit


  • INSTANTLY CONVERT your spirit level to DIGITAL level. Just CLIP ONTO your Spirit Level body/frame.
  • For better accuracy, perform 4-step self-calibration as shown in Instruction Manual (or YouTube Video).
  • Digital display for all angle.
  • Precise, speedy & reliable measurements.
  • High accuracy can be maintained by user. Simply self-calibrate the module whenever needed.
  • Audible sound can assist user to simply hear sound when levelling reached.

Features


  • SMALL & HANDY The DWL-130 modules is designed for handy and convenient in mind. It can be kept in pocket and attach to any spirit level available in work site. Users do not need to always bring a long cumbersome 600mm digital level for site visit.
  • PRECISION Simply clip on the DWL-130 modules to any commonly available spirit level of any length and width an thereafter use it as an accurate digital level.
  • ADJUSTABLE WIDTH Various width of any spirit levels aluminium profile commonly available can be attached conveniently simply by adjusting the CLIP width of the DWL-130.
  • RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89°
  • MEASURING RANGE Measuring range 0° ~ ±90° 4 x 90°(360°)
  • ALTERNATE ZERO Set reference angle at any desire measurement angle.
  • INVERTED DISPLAY READING Allow user to read upright digital readings even when the level position is up-side down.
  • INSTANT UNIT CONVERSION Instantly convert measurement unit from °(Degree) to %slope
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.

Applications

Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

  • Digi-Pas® DWL-130 is used by professional roof contractor for speeding and completing quality siteworks. Digital numeric display and able to read from a distance eases the difficulty of spending large amount of time and efforts to be close to the bubble / vials for reading on conventional spirit level.
  • Digi-Pas® DWL-130 digital level can be used by DIY enthusiast for laying wallpaper, large picture frame and aligning my satellite dish.
  • Digi-Pas® DWL-130 is used for getting accurate readings on window frames installation.
  • Digi-Pas® DWL-130 is used for getting accurate readings on door frames installation.
  • Digi-Pas® DWL-130 is used for getting accurate readings on door frames installation.
  • Digi-Pas® DWL-130 is used for getting accurate readings on tilted solar modules installation and inspections.
  • Digi-Pas® DWL-130 is small in size, light weight, precise, with buzzer sound. It is increasingly unnecessary to have a long level all the time to get the angle or slope on-site.
  • Digi-Pas® DWL-130 is used for erecting steel-beam structures.
  • Digi-Pas® DWL-130 is used for drainage piping installation.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Levels
Product Name Digital Level Module Clip-On
Measuring Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654340 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Pocket-Size Digital Level -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.1000 degrees
View Details
Specs
Level Type Circular or Bull's Eye Level
View Details