DigiPas Technologies Inc. 2-Axis Precision Digital Level

Description
Specification Measuring range: 1.0” or 0.00° ~ ±5.00° dual-axis Resolution: 0.002”/ft or 40-second (0.18 mm/M or 0.01°) Accuracy: ±0.004”/ft or 80-second (± 0.02°) from 0° to ±0.5° and 0.04° at other angles User may use device without or with Bluetooth® Measurement when paired with smartphone & Digi-Pas Machinist level App (Optional) Bluetooth range: approx. 50ft. Operating temperature at 10°F to 120°F. or -10°C to +50°C Product accuracy performance are tested to specification and periodically re-validated by numerous accredited third parties Calibration & Test Laboratories in USA, Japan, UK and Germany traceable to NIST, JIS, UKAS & DIN. Device Features MODE Switch angle display between X & Y Axis ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-1300XY are used for installation, setup, maintenance of milling & surface grinding CNC machines. It is able to accurately level jig & fixtures and worktable of the machines prior to machining process for achieving exact and precise flat surface machining. Precise fabrication setups keep the machined parts within the required tolerance. The simultaneous display for dual-axis feature of Digi-Pas® DWL-1300XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise levelling results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis levels. Digi-Pas® DWL-1300XY 2-Axis model is used for Vision Measurement Equipment installation & setup. Levelling & checking equipment's positional Stability for high quality sharp image capturing & measurement. Digi-Pas® DWL-1300XY is used for aligning precision fixtures. Absolute levelling and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries. Digi-Pas® DWL-1300XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance. Digi-Pas® DWL-1300XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.
Datasheet
Description
Specification Measuring range: 1.0” or 0.00° ~ ±5.00° dual-axis Resolution: 0.002”/ft or 40-second (0.18 mm/M or 0.01°) Accuracy: ±0.004”/ft or 80-second (± 0.02°) from 0° to ±0.5° and 0.04° at other angles User may use device without or with Bluetooth® Measurement when paired with smartphone & Digi-Pas Machinist level App (Optional) Bluetooth range: approx. 50ft. Operating temperature at 10°F to 120°F. or -10°C to +50°C Product accuracy performance are tested to specification and periodically re-validated by numerous accredited third parties Calibration & Test Laboratories in USA, Japan, UK and Germany traceable to NIST, JIS, UKAS & DIN. Device Features MODE Switch angle display between X & Y Axis ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-1300XY are used for installation, setup, maintenance of milling & surface grinding CNC machines. It is able to accurately level jig & fixtures and worktable of the machines prior to machining process for achieving exact and precise flat surface machining. Precise fabrication setups keep the machined parts within the required tolerance. The simultaneous display for dual-axis feature of Digi-Pas® DWL-1300XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise levelling results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis levels. Digi-Pas® DWL-1300XY 2-Axis model is used for Vision Measurement Equipment installation & setup. Levelling & checking equipment's positional Stability for high quality sharp image capturing & measurement. Digi-Pas® DWL-1300XY is used for aligning precision fixtures. Absolute levelling and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries. Digi-Pas® DWL-1300XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance. Digi-Pas® DWL-1300XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Axis Precision Digital Level -  - DigiPas Technologies Inc.
Irvine, CA, United States
2-Axis Precision Digital Level
2-Axis Precision Digital Level
Specification Measuring range: 1.0” or 0.00° ~ ±5.00° dual-axis Resolution: 0.002”/ft or 40-second (0.18 mm/M or 0.01°) Accuracy: ±0.004”/ft or 80-second (± 0.02°) from 0° to ±0.5° and 0.04° at other angles User may use device without or with Bluetooth® Measurement when paired with smartphone & Digi-Pas Machinist level App (Optional) Bluetooth range: approx. 50ft. Operating temperature at 10°F to 120°F. or -10°C to +50°C Product accuracy performance are tested to specification and periodically re-validated by numerous accredited third parties Calibration & Test Laboratories in USA, Japan, UK and Germany traceable to NIST, JIS, UKAS & DIN. Device Features MODE Switch angle display between X & Y Axis ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. Applications Precision levelling and angle measurement/alignmen t tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'. Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks. Digi-Pas® DWL-1300XY are used for installation, setup, maintenance of milling & surface grinding CNC machines. It is able to accurately level jig & fixtures and worktable of the machines prior to machining process for achieving exact and precise flat surface machining. Precise fabrication setups keep the machined parts within the required tolerance. The simultaneous display for dual-axis feature of Digi-Pas® DWL-1300XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise levelling results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis levels. Digi-Pas® DWL-1300XY 2-Axis model is used for Vision Measurement Equipment installation & setup. Levelling & checking equipment's positional Stability for high quality sharp image capturing & measurement. Digi-Pas® DWL-1300XY is used for aligning precision fixtures. Absolute levelling and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries. Digi-Pas® DWL-1300XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance. Digi-Pas® DWL-1300XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.

Specification


  • Measuring range: 1.0” or 0.00° ~ ±5.00° dual-axis
  • Resolution: 0.002”/ft or 40-second (0.18 mm/M or 0.01°)
  • Accuracy: ±0.004”/ft or 80-second (± 0.02°) from 0° to ±0.5° and 0.04° at other angles
  • User may use device without or with Bluetooth® Measurement when paired with smartphone & Digi-Pas Machinist level App (Optional)
  • Bluetooth range: approx. 50ft.
  • Operating temperature at 10°F to 120°F. or -10°C to +50°C
  • Product accuracy performance are tested to specification and periodically re-validated by numerous accredited third parties Calibration & Test Laboratories in USA, Japan, UK and Germany traceable to NIST, JIS, UKAS & DIN.

Device Features


  • MODE Switch angle display between X & Y Axis
  • ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature
  • ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle.
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.

Applications

Precision levelling and angle measurement/alignment tasks essentially involve surface planes that demand for 2-dimensional solution rather than the outdated single-axis 'bubble' vial method that indicates 'bubble' leveling status 'one axis at a time'.

Digi-Pas® 2-axis precision digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional digital levels to conduct surface plane levelling, tilt angle measurement, surface flatness profiling and precision 2D alignment tasks.

  • Digi-Pas® DWL-1300XY are used for installation, setup, maintenance of milling & surface grinding CNC machines. It is able to accurately level jig & fixtures and worktable of the machines prior to machining process for achieving exact and precise flat surface machining. Precise fabrication setups keep the machined parts within the required tolerance.
  • The simultaneous display for dual-axis feature of Digi-Pas® DWL-1300XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise levelling results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis levels.
  • Digi-Pas® DWL-1300XY 2-Axis model is used for Vision Measurement Equipment installation & setup. Levelling & checking equipment's positional Stability for high quality sharp image capturing & measurement.
  • Digi-Pas® DWL-1300XY is used for aligning precision fixtures. Absolute levelling and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries.
  • Digi-Pas® DWL-1300XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance.
  • Digi-Pas® DWL-1300XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Levels
Product Name 2-Axis Precision Digital Level
Measuring Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654370 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Length 10 inch (254 mm)
Width / Diameter 0.8000 inch (20.32 mm)
View Details
Torpedo Digital Level -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.1000 degrees
View Details