DigiKey RF Receivers MAX7036GTP/V+T-ND

Description
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps Castellation 20-TQFN (4x5)
Request a Quote Datasheet
Description
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps Castellation 20-TQFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX7036GTP/V+T-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX7036GTP/V+T-ND
RF Receivers MAX7036GTP/V+T-ND
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps Castellation 20-TQFN (4x5)

- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps Castellation 20-TQFN (4x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX7036GTP/V+T-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 300 to 450 MHz
Data Rate 66 kbps
Bias Current 5.3 to 7.3 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9375BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Transceiver ICs - 175-MAX32690EXEBL+-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - MAX7036GTP+TDKR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 300 to 450 MHz
View Details
RF Transceiver ICs - ADF7020-1BCPZ-RL7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details