DigiKey RF Receivers MAX7036GTP+TTR-ND

Description
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX7036GTP+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX7036GTP+TTR-ND
RF Receivers MAX7036GTP+TTR-ND
- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5)

- RF Receiver ASK, OOK 300MHz ~ 450MHz -109dBm 66kbps PCB, Surface Mount 20-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX7036GTP+TTR-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 300 to 450 MHz
Data Rate 66 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-HMC6301BG46TRDKR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - 73M1916-IVT/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Receivers - MAX2120CTI+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 925 to 2175 MHz
Bias Current 100 mA
View Details
RF Transceiver ICs - 505-ADF7241BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
View Details