DigiKey Telecom 505-HMC728LC3C-ND

Description
Telecommunications Switch IC 1 Channel 16-CSMT (3x3)
Request a Quote Datasheet
Description
Telecommunications Switch IC 1 Channel 16-CSMT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 505-HMC728LC3C-ND - DigiKey
Thief River Falls, MN, United States
Telecommunications Switch IC 1 Channel 16-CSMT (3x3)

Telecommunications Switch IC 1 Channel 16-CSMT (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-HMC728LC3C-ND
Product Name Telecom
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9361BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - ADF7023BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Receivers - 175-MAX2769BETI/V+TDKR-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details
RF Transceiver ICs - 505-ADRV9026BBCZ-REELTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 650 to 6000 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details