DigiKey Laser Drivers MAX3996CTP+-ND

Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 5.5V 20-TQFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 5.5V 20-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3996CTP+-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3996CTP+-ND
Laser Drivers MAX3996CTP+-ND
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 5.5V 20-TQFN (4x4)

Laser Driver IC 2.5Gbps 1 Channel 3V ~ 5.5V 20-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3996CTP+-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V
Data Rate 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 505-ADIN2111BCPZ-R7DKR-ND - DigiKey
Specs
Technology SPI; Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
I/O Expanders - 175-MAX7312AUG+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Controllers - 175-MAX3421EETJ+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
RF Front End (LNA + PA) - 505-ADL5961ACCZ-R7TR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 26-WFLGA Exposed Pad
Pins 26 #
View Details