DigiKey Laser Drivers MAX3669EHJ+-ND

Description
Laser Driver IC 622Mbps 1 Channel 3.14V ~ 5.5V 32-TQFP (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 622Mbps 1 Channel 3.14V ~ 5.5V 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3669EHJ+-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3669EHJ+-ND
Laser Drivers MAX3669EHJ+-ND
Laser Driver IC 622Mbps 1 Channel 3.14V ~ 5.5V 32-TQFP (5x5)

Laser Driver IC 622Mbps 1 Channel 3.14V ~ 5.5V 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3669EHJ+-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 3.14V ~ 5.5V
Data Rate 622000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9830ASTZ-ND - DigiKey
Specs
Supply Voltage 5V; Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 48-LQFP
View Details
Laser Drivers - DS1863E+T&R-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage Other; 2.85V ~ 5.5V
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
CODECS - 505-AD1937WBSTZ-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
I/O Expanders - 175-DS4520E+TRLCT-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
View Details