DigiKey Laser Drivers MAX3656ETG+TCT-ND

Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-TQFN (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3656ETG+TCT-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3656ETG+TCT-ND
Laser Drivers MAX3656ETG+TCT-ND
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-TQFN (4x4)

Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3656ETG+TCT-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - 175-MAX9880AETM+TCT-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CODECS - 505-AD1937WBSTZ-RLTR-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
I/O Expanders - 175-MAX7312ATG+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Controllers - 175-MAX16150CWT+TDKR-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 1.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details