DigiKey
Sensor and Detector Interfaces
MAX32664GWEA+-ND
Description
IC B IO SENSOR HUB 16WLP
Request a Quote
Email Supplier
Datasheet
Description
IC B IO SENSOR HUB 16WLP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX32664GWEA+-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
40-VFQFN Exposed Pad, CSP
Pins
40 #
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Technology
USB; SPI
Device Type
Line / Bus Controller
Supply Voltage
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Technology
Serial
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details