DigiKey UARTs (Universal Asynchronous Receiver Transmitter) MAX3109ETJ+TTR-ND

Description
UART IC 2, DUART Channel RS232, RS485 128 Byte 32-TQFN (5x5)
Request a Quote Datasheet
Description
UART IC 2, DUART Channel RS232, RS485 128 Byte 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UARTs (Universal Asynchronous Receiver Transmitter) - MAX3109ETJ+TTR-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
MAX3109ETJ+TTR-ND
UARTs (Universal Asynchronous Receiver Transmitter) MAX3109ETJ+TTR-ND
UART IC 2, DUART Channel RS232, RS485 128 Byte 32-TQFN (5x5)

UART IC 2, DUART Channel RS232, RS485 128 Byte 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3109ETJ+TTR-ND
Product Name UARTs (Universal Asynchronous Receiver Transmitter)
Technology RS232; RS485
Device Type Receiver; UART
Supply Voltage Other; 1.71V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5932YRUZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Controllers - 175-MAX3421EETJ+TCT-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
Sensor and Detector Interfaces - 175-MAX22195ATJ+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 32-WFQFN Exposed Pad
View Details
Sensor and Detector Interfaces - 505-AD7151BRMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details