DigiKey Controllers MAX3100ETG+-ND

Description
RS232, RS485 Controller SPI, UART Interface 24-TQFN (4x4)
Request a Quote Datasheet
Description
RS232, RS485 Controller SPI, UART Interface 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - MAX3100ETG+-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MAX3100ETG+-ND
Controllers MAX3100ETG+-ND
RS232, RS485 Controller SPI, UART Interface 24-TQFN (4x4)

RS232, RS485 Controller SPI, UART Interface 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3100ETG+-ND
Product Name Controllers
Technology RS232; RS485; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD5933WYRSZ-REEL7CT-ND - DigiKey
Specs
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Controllers - 175-DS2482X-100+TDKR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
I/O Expanders - 175-MAX7312AUG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
I/O Expanders - 175-MAX7312AWG+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details