DigiKey RF Receivers MAX2160ETL+T-ND

Description
- RF Receiver 470MHz ~ 770MHz -98dBm PCB, Surface Mount 40-TQFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver 470MHz ~ 770MHz -98dBm PCB, Surface Mount 40-TQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2160ETL+T-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2160ETL+T-ND
RF Receivers MAX2160ETL+T-ND
- RF Receiver 470MHz ~ 770MHz -98dBm PCB, Surface Mount 40-TQFN (6x6)

- RF Receiver 470MHz ~ 770MHz -98dBm PCB, Surface Mount 40-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2160ETL+T-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 470 to 770 MHz
Bias Current 44 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADUCRF101BCPZ128R7TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Transceiver ICs - 505-AD9363BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology GSM
Operating Frequency 325 to 3800 MHz
View Details
RF Receivers - 62-GT-9001-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1559 to 1606 MHz
View Details
RF Transceiver ICs - ADF7021-NBCPZ-RL7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details