DigiKey RF Receivers MAX2136AETJ+T-ND

Description
- RF Receiver 44MHz ~ 891MHz 32-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver 44MHz ~ 891MHz 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2136AETJ+T-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2136AETJ+T-ND
RF Receivers MAX2136AETJ+T-ND
- RF Receiver 44MHz ~ 891MHz 32-TQFN (5x5)

- RF Receiver 44MHz ~ 891MHz 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2136AETJ+T-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V
Operating Frequency 44 to 891 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7020-1BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details
Modems - ICs and Modules - 505-AD5700-1BCPZ-R5TR-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details
RF Receivers - 62-GT-90-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1559 to 1606 MHz
View Details
RF Transceiver ICs - AD9371BBCZ-REEL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details