DigiKey RF Receivers MAX7034AUI/V+-ND

Description
- RF Receiver ASK 300MHz ~ 450MHz -114dBm 66kbps PCB, Surface Mount 28-TSSOP
Request a Quote Datasheet
Description
- RF Receiver ASK 300MHz ~ 450MHz -114dBm 66kbps PCB, Surface Mount 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX7034AUI/V+-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX7034AUI/V+-ND
RF Receivers MAX7034AUI/V+-ND
- RF Receiver ASK 300MHz ~ 450MHz -114dBm 66kbps PCB, Surface Mount 28-TSSOP

- RF Receiver ASK 300MHz ~ 450MHz -114dBm 66kbps PCB, Surface Mount 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX7034AUI/V+-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 300 to 450 MHz
Data Rate 66 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MAX2136AETJ/V+T-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V
Operating Frequency 44 to 891 MHz
View Details
RF Transceiver ICs - 505-AD9364BBCZREELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-AD9988BBPZRL-4D4ACTR-ND - DigiKey
Specs
Device Type Transceiver
Technology CDMA
Operating Frequency 25 to 12000 MHz
View Details
RF Transceiver ICs - 1127-1800-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3V
Operating Frequency 2400 MHz
View Details