DigiKey RF Receivers MAX2120CTI+-ND

Description
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2120CTI+-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2120CTI+-ND
RF Receivers MAX2120CTI+-ND
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)

- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2120CTI+-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 925 to 2175 MHz
Bias Current 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7021BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 950 MHz
Data Rate 32.8 kbps
View Details
RF Transceiver ICs - 505-ADUCRF101BCPZ128R7TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
Telecom - 78P2351-IGT/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 100-LQFP
Pins 100 #
View Details
RF Receivers - MAX1470EUI+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 315 MHz
Bias Current 5.5 mA
View Details