DigiKey RF Receivers MAX1473EUI+TDKR-ND

Description
- RF Receiver ASK 300MHz ~ 450MHz -114dBm 100kbps PCB, Surface Mount 28-TSSOP
Request a Quote Datasheet
Description
- RF Receiver ASK 300MHz ~ 450MHz -114dBm 100kbps PCB, Surface Mount 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX1473EUI+TDKR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK 300MHz ~ 450MHz -114dBm 100kbps PCB, Surface Mount 28-TSSOP

- RF Receiver ASK 300MHz ~ 450MHz -114dBm 100kbps PCB, Surface Mount 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX1473EUI+TDKR-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 300 to 450 MHz
Data Rate 100 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7022BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 868 MHz
Data Rate 38.4 kbps
View Details
RF Transceiver ICs - 505-AD9988BBPZRL-4D4ACTR-ND - DigiKey
Specs
Device Type Transceiver
Technology CDMA
Operating Frequency 25 to 12000 MHz
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Receivers - MAX2769ETI+T-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 1575 MHz
Bias Current 18 mA
View Details