- RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MAX2771ETI+TDKR-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Technology | GPS |
| Operating Frequency | 1227 to 1575 MHz |