DigiKey RF Receivers MAX1471ATJ/V+T-ND

Description
- RF Receiver ASK, FSK 300MHz ~ 450MHz -114dBm 66kbps 32-TQFN (7x7)
Request a Quote Datasheet
Description
- RF Receiver ASK, FSK 300MHz ~ 450MHz -114dBm 66kbps 32-TQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX1471ATJ/V+T-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX1471ATJ/V+T-ND
RF Receivers MAX1471ATJ/V+T-ND
- RF Receiver ASK, FSK 300MHz ~ 450MHz -114dBm 66kbps 32-TQFN (7x7)

- RF Receiver ASK, FSK 300MHz ~ 450MHz -114dBm 66kbps 32-TQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX1471ATJ/V+T-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 300 to 450 MHz
Data Rate 66 kbps
Bias Current 8.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7025BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 431 to 928 MHz
Data Rate 384 kbps
View Details
RF Transceiver ICs - 505-AD9364BBCZREELCT-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Transceiver ICs - 505-ADF7242BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details