DigiKey
Sensor and Detector Interfaces
MAX12900ATJ+W-ND
Description
ULTRA-LOW PROFILE TRXR
Request a Quote
Email Supplier
Datasheet
Description
ULTRA-LOW PROFILE TRXR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX12900ATJ+W-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Technology
SPI; I2C
Device Type
Codec
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details