DigiKey Laser Drivers HMC7810ALC3TR-ND

Description
Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Request a Quote Datasheet
Description
Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - HMC7810ALC3TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
HMC7810ALC3TR-ND
Laser Drivers HMC7810ALC3TR-ND
Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)

Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number HMC7810ALC3TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3.6V
Data Rate 3.20E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7314ATG+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Controllers - 175-DS2482X-100+TTR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
CODECS - 175-MAX98090AEWJ+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CODECS - 505-ADAU1761BCPZ-R7CT-ND - DigiKey
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details