DigiKey Gyroscopes ADXRS642BBGZ-RLDKR-ND

Description
Gyroscope Z (Yaw) ±250 2kHz Analog Voltage 32-CBGA (6.85x6.85)
Request a Quote Datasheet
Description
Gyroscope Z (Yaw) ±250 2kHz Analog Voltage 32-CBGA (6.85x6.85)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscopes - ADXRS642BBGZ-RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Gyroscope Z (Yaw) ±250 2kHz Analog Voltage 32-CBGA (6.85x6.85)

Gyroscope Z (Yaw) ±250 2kHz Analog Voltage 32-CBGA (6.85x6.85)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gyroscopes
Product Number ADXRS642BBGZ-RLDKR-ND
Product Name Gyroscopes
Output Options Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

Gyroscopes - ADXRS646TBGZ-EP-ND - DigiKey
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Uniaxial
Bandwidth 1000 Hz
View Details
Gyroscopes - MAX21000+-ND - DigiKey
Specs
Angular / Rotary Axes Triaxial
Bandwidth 400 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Gyroscopes - 505-ADXRS290BCEZ-ND - DigiKey
Specs
Angular / Rotary Axes Biaxial
Bandwidth 480 Hz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details