ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 24-TQFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 175-MAX32660GTGBL+TTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 96 MHz |
| RAM | 96 KB |
| ROM | 256 KB |
| ROM Type | Flash |