DigiKey Microcontrollers 505-ADUCM320BBCZI-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 8 x 2) FLASH 96-CSPBGA (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 8 x 2) FLASH 96-CSPBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM320BBCZI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUCM320BBCZI-ND
Microcontrollers 505-ADUCM320BBCZI-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 8 x 2) FLASH 96-CSPBGA (6x6)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (128K x 8 x 2) FLASH 96-CSPBGA (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM320BBCZI-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 80 MHz
Bits Other; A/D 16x14b; D/A 12x12b
RAM 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC836BCPZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details
Microcontrollers - ADUC814ARUZ-REEL7DKR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUCM350BBCZ-RLTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 16 Bit; Other; A/D 12x16b; D/A 1x12b
View Details
Microcontrollers - ADUC845BSZ62-5-RLTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details