DigiKey Microcontrollers ADUCM3027BCBZ-RL-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 54-WLCSP (2.76x2.76)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 54-WLCSP (2.76x2.76)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ADUCM3027BCBZ-RL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ADUCM3027BCBZ-RL-ND
Microcontrollers ADUCM3027BCBZ-RL-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 54-WLCSP (2.76x2.76)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 54-WLCSP (2.76x2.76)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number ADUCM3027BCBZ-RL-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 8x12b
RAM 96 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 73S1209F-68IM/F-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Microcontrollers - ADUC836BCPZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details
Microcontrollers - 505-MAX32561-LBJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits Other; A/D 1x10b
View Details
Microcontrollers - ADUC7024BCPZ62-RL7TR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b; D/A 2x12b
View Details