DigiKey Laser Drivers ADN2873ACPZ-RL-ND

Description
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2873ACPZ-RL-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ADN2873ACPZ-RL-ND
Laser Drivers ADN2873ACPZ-RL-ND
Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)

Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2873ACPZ-RL-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 4.25E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9833WBRMZ-REELDKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Direct Digital Synthesis (DDS) - 505-AD9958BCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad, CSP
View Details
Sensor and Detector Interfaces - 505-ADPD4100BCBZR7DKR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 35-UFBGA, WLCSP
View Details
I/O Expanders - 175-MAX7310ATE+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2.3V ~ 5.5V
View Details