Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | ADN2873ACPZ-R7TR-ND |
| Product Name | Laser Drivers |
| Device Type | Laser Driver |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V |
| Data Rate | 4.25E6 kbps |