DigiKey Laser Drivers ADN2872ACPZ-R7TR-ND

Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
Request a Quote Datasheet
Description
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - ADN2872ACPZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ADN2872ACPZ-R7TR-ND
Laser Drivers ADN2872ACPZ-R7TR-ND
Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)

Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 24-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number ADN2872ACPZ-R7TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-TMC8461-BA-ND - DigiKey
Specs
Technology SPI; Ethernet; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.65V ~ 1.95V
View Details
Laser Drivers - 505-ADN2847ACPZ-48TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details
Direct Digital Synthesis (DDS) - 505-AD9912ABCPZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage 1.8V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Sensor and Detector Interfaces - 505-ADPD4100BCBZR7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 35-UFBGA, WLCSP
View Details